Aurora Instruments TRACE AI1300 Atomic Absorption Spectrometer

Description
Key Features: Standard configuration includes: TRACE AI1300 Flame TRACE AI1300 Flame/Graphite Furnace (GF) TRACE AI1300 F/GF/Vapour Generation (VG) Switchable single/true double beam optics Auto-switch Six (6) lamp turret with auto-switch Fast wavelength scan Multi-element sequential analysis Micro-volume sample injection Automatic acetylene flow rate control and optimization Automatic optimization Solid Teflon nebulizer chamber Titanium burner head Transversely heated GF Self-reverse and industry leading 1 kHz D2 background correction Full safety features Universal XYZ autosampler Footprint 720 x 567 x 400 mm For more information, please review the TRACE AI1300 Atomic Absorption Spectrometer brochure or contact us directly to discuss your specific application. Thank you for considering AURORA to solve your atomic absorption spectroscopy requirements. Current industry demands require that elemental analyses embody higher precision, higher sensitivity, and lower detection limits than ever before. Aurora has built a reputation as an industry leader in atomic absorption and atomic fluorescence spectrometry. Building on this success, Aurora is pleased to introduce their newest addition to their line of atomic absorption spectrometers - the TRACE AI1300. This workstation generates faster results while providing superior accuracy. The TRACE AI1300 Atomic Absorption Spectrometer is a high performance atomic absorption spectrometer (AAS) designed for many applications requiring a high quality precision instrument such as food & drug safety and medical applications.
Description
Key Features: Standard configuration includes: TRACE AI1300 Flame TRACE AI1300 Flame/Graphite Furnace (GF) TRACE AI1300 F/GF/Vapour Generation (VG) Switchable single/true double beam optics Auto-switch Six (6) lamp turret with auto-switch Fast wavelength scan Multi-element sequential analysis Micro-volume sample injection Automatic acetylene flow rate control and optimization Automatic optimization Solid Teflon nebulizer chamber Titanium burner head Transversely heated GF Self-reverse and industry leading 1 kHz D2 background correction Full safety features Universal XYZ autosampler Footprint 720 x 567 x 400 mm For more information, please review the TRACE AI1300 Atomic Absorption Spectrometer brochure or contact us directly to discuss your specific application. Thank you for considering AURORA to solve your atomic absorption spectroscopy requirements. Current industry demands require that elemental analyses embody higher precision, higher sensitivity, and lower detection limits than ever before. Aurora has built a reputation as an industry leader in atomic absorption and atomic fluorescence spectrometry. Building on this success, Aurora is pleased to introduce their newest addition to their line of atomic absorption spectrometers - the TRACE AI1300. This workstation generates faster results while providing superior accuracy. The TRACE AI1300 Atomic Absorption Spectrometer is a high performance atomic absorption spectrometer (AAS) designed for many applications requiring a high quality precision instrument such as food & drug safety and medical applications.

Suppliers

Company
Product
Description
Supplier Links
Vancouver, British Columbia, Canada
TRACE AI1300 Atomic Absorption Spectrometer
TRACE AI1300 Atomic Absorption Spectrometer
Key Features: Standard configuration includes: TRACE AI1300 Flame TRACE AI1300 Flame/Graphite Furnace (GF) TRACE AI1300 F/GF/Vapour Generation (VG) Switchable single/true double beam optics Auto-switch Six (6) lamp turret with auto-switch Fast wavelength scan Multi-element sequential analysis Micro-volume sample injection Automatic acetylene flow rate control and optimization Automatic optimization Solid Teflon nebulizer chamber Titanium burner head Transversely heated GF Self-reverse and industry leading 1 kHz D2 background correction Full safety features Universal XYZ autosampler Footprint 720 x 567 x 400 mm For more information, please review the TRACE AI1300 Atomic Absorption Spectrometer brochure or contact us directly to discuss your specific application. Thank you for considering AURORA to solve your atomic absorption spectroscopy requirements. Current industry demands require that elemental analyses embody higher precision, higher sensitivity, and lower detection limits than ever before. Aurora has built a reputation as an industry leader in atomic absorption and atomic fluorescence spectrometry. Building on this success, Aurora is pleased to introduce their newest addition to their line of atomic absorption spectrometers - the TRACE AI1300. This workstation generates faster results while providing superior accuracy. The TRACE AI1300 Atomic Absorption Spectrometer is a high performance atomic absorption spectrometer (AAS) designed for many applications requiring a high quality precision instrument such as food & drug safety and medical applications.

Key Features:

  • Standard configuration includes:
    • TRACE AI1300 Flame
    • TRACE AI1300 Flame/Graphite Furnace (GF)
    • TRACE AI1300 F/GF/Vapour Generation (VG)
  • Switchable single/true double beam optics
  • Auto-switch
  • Six (6) lamp turret with auto-switch
  • Fast wavelength scan
  • Multi-element sequential analysis
  • Micro-volume sample injection
  • Automatic acetylene flow rate control and optimization
  • Automatic optimization
  • Solid Teflon nebulizer chamber
  • Titanium burner head
  • Transversely heated GF
  • Self-reverse and industry leading 1 kHz D2 background correction
  • Full safety features
  • Universal XYZ autosampler
  • Footprint 720 x 567 x 400 mm

For more information, please review the TRACE AI1300 Atomic Absorption Spectrometer brochure or contact us directly to discuss your specific application. Thank you for considering AURORA to solve your atomic absorption spectroscopy requirements.


Current industry demands require that elemental analyses embody higher precision, higher sensitivity, and lower detection limits than ever before. Aurora has built a reputation as an industry leader in atomic absorption and atomic fluorescence spectrometry. Building on this success, Aurora is pleased to introduce their newest addition to their line of atomic absorption spectrometers - the TRACE AI1300. This workstation generates faster results while providing superior accuracy. The TRACE AI1300 Atomic Absorption Spectrometer is a high performance atomic absorption spectrometer (AAS) designed for many applications requiring a high quality precision instrument such as food & drug safety and medical applications.

Supplier's Site

Technical Specifications

  Aurora Instruments
Product Category Atomic Absorption Spectrometers
Product Name TRACE AI1300 Atomic Absorption Spectrometer
Unlock Full Specs
to access all available technical data

Similar Products

Atomic Absorption Spectrophotometer - AA-6200 Spectrophotometer - Shimadzu Scientific Instruments, Inc.
Specs
Vaporization Method Flame
Optics Design Double Beam
Lamp Type Deuterium Lamp
View Details
Atomic Absorption Spectrophotometer - AA-7000 - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Vaporization Method Other; Reduction Vaporization
Optics Design Double Beam
Lamp Type Cathode Lamps
View Details