Atom Precision of America, Inc. ADRL Micro Drill Bit, Long Flute ADRL-0277

Description
for drillng precision small deep holes.(smallest diameter ø0.03) Wide application available covering from steel to non-ferrous and resin.
Description
for drillng precision small deep holes.(smallest diameter ø0.03) Wide application available covering from steel to non-ferrous and resin.

Suppliers

Company
Product
Description
Supplier Links
ADRL Micro Drill Bit, Long Flute - ADRL-0277 - Atom Precision of America, Inc.
Columbus, IN, USA
ADRL Micro Drill Bit, Long Flute
ADRL-0277
ADRL Micro Drill Bit, Long Flute ADRL-0277
for drillng precision small deep holes.(smallest diameter ø0.03) Wide application available covering from steel to non-ferrous and resin.
  • for drillng precision small deep holes.(smallest diameter Ø0.03)
  • Wide application available covering from steel to non-ferrous and resin.
Supplier's Site

Technical Specifications

  Atom Precision of America, Inc.
Product Category Drill Bits
Product Number ADRL-0277
Product Name ADRL Micro Drill Bit, Long Flute
Product Drill
Units Metric
Drill Type Microdrill
Diameter 0.109 inch (2.8 mm)
Shank 0.118 inch (3.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Specialist Drill Bits - 221535 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Drill Bits, Cobalt - For Metal - 711408-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.281 inch (7.1 mm)
View Details
ADLL Super Long Drill Bit - ADLL-0860 - Atom Precision of America, Inc.
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Diameter 0.339 inch (8.6 mm)
View Details