ADRL-0249 -- ADRL MICRO DRILL BIT, LONG FLUTE
Atom Precision of America, Inc.
ADRL Micro Drill Bit, Long Flute
ADRL-0249
Description
for drillng precision small deep holes.(smallest diameter ø0.03)
Wide application available covering from steel to non-ferrous and resin.
-
Atom Precision of America, Inc.
Description
for drillng precision small deep holes.(smallest diameter ø0.03)
Wide application available covering from steel to non-ferrous and resin.
Suppliers
for drillng precision small deep holes.(smallest diameter ø0.03)
Wide application available covering from steel to non-ferrous and resin.
- for drillng precision small deep holes.(smallest diameter Ø0.03)
- Wide application available covering from steel to non-ferrous and resin.
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
ADRL-0249 |
|
Product Name
|
ADRL Micro Drill Bit, Long Flute |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Microdrill
|
|
Diameter
|
0.098 inch (2.5 mm)
|
|
Shank
|
0.118 inch (3.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
1.125 inch (28.6 mm)
Material
Bi-Metal
View Details
Diameter
0.063 inch (1.6 mm)
OAL
1.69 inch (43 mm)
Material
High Speed Steel; Hss
View Details
Product
Drill
Units
Fractional
Diameter
0.375 inch (9.5 mm)
View Details
Atom Precision of America, Inc.
Product
Drill
Units
Metric
Cutting Application
Steel
View Details