ADRL-0234 -- ADRL MICRO DRILL BIT, LONG FLUTE
Atom Precision of America, Inc.
ADRL Micro Drill Bit, Long Flute
ADRL-0234
Description
for drillng precision small deep holes.(smallest diameter ø0.03)
Wide application available covering from steel to non-ferrous and resin.
-
Atom Precision of America, Inc.
Description
for drillng precision small deep holes.(smallest diameter ø0.03)
Wide application available covering from steel to non-ferrous and resin.
Suppliers
for drillng precision small deep holes.(smallest diameter ø0.03)
Wide application available covering from steel to non-ferrous and resin.
- for drillng precision small deep holes.(smallest diameter Ø0.03)
- Wide application available covering from steel to non-ferrous and resin.
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
ADRL-0234 |
|
Product Name
|
ADRL Micro Drill Bit, Long Flute |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Microdrill
|
|
Diameter
|
0.092 inch (2.3 mm)
|
|
Shank
|
0.118 inch (3.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
0.625 inch (15.9 mm)
Material
Carbide
View Details
Diameter
1.024 inch (26.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Product
Drill
Units
Fractional
Diameter
1.250 inch (31.7 mm)
View Details
Atom Precision of America, Inc.
Product
Drill
Units
Metric
Diameter
0.346 inch (8.8 mm)
View Details