ADR31-0147 -- ADR31 MICRO DRILL BIT, 3.175MM SHANK
Atom Precision of America, Inc.
ADR31 Micro Drill Bit, 3.175mm Shank
ADR31-0147
Description
Best for drilling precision small holes.
Wide application available covering from steel to non-ferrous and resin.
-
Atom Precision of America, Inc.
Description
Best for drilling precision small holes.
Wide application available covering from steel to non-ferrous and resin.
Suppliers
Best for drilling precision small holes.
Wide application available covering from steel to non-ferrous and resin.
- Best for drilling precision small holes.
- Wide application available covering from steel to non-ferrous and resin.
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
ADR31-0147 |
|
Product Name
|
ADR31 Micro Drill Bit, 3.175mm Shank |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Microdrill
|
|
Diameter
|
0.058 inch (1.5 mm)
|
|
Shank
|
0.125 inch (3.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
0.875 inch (22.2 mm)
Material
Carbide
View Details
Diameter
0.945 inch (24.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Product
Drill
Units
Fractional
Drill Type
Hole Saw; Wood Bit
View Details
Atom Precision of America, Inc.
Product
Drill
Units
Metric
Cutting Application
Steel
View Details