ADR31-0145 -- ADR31 MICRO DRILL BIT, 3.175MM SHANK
Atom Precision of America, Inc.
ADR31 Micro Drill Bit, 3.175mm Shank
ADR31-0145
Description
Best for drilling precision small holes.
Wide application available covering from steel to non-ferrous and resin.
-
Atom Precision of America, Inc.
Description
Best for drilling precision small holes.
Wide application available covering from steel to non-ferrous and resin.
Suppliers
Best for drilling precision small holes.
Wide application available covering from steel to non-ferrous and resin.
- Best for drilling precision small holes.
- Wide application available covering from steel to non-ferrous and resin.
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
ADR31-0145 |
|
Product Name
|
ADR31 Micro Drill Bit, 3.175mm Shank |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Microdrill
|
|
Diameter
|
0.057 inch (1.4 mm)
|
|
Shank
|
0.125 inch (3.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
5.875 inch (149.2 mm)
Material
Carbide
View Details
Diameter
0.157 inch (4.0 mm)
OAL
2.95 inch (75 mm)
Material
High Speed Steel; Hss
View Details
DEWALT Industrial Tool Co.
Product
Drill Set
Units
Metric
Drill Type
Twist
View Details
Universal Cutting Tools, Inc.
Product
Drill
Units
Fractional
Drill Type
Jobber
View Details