Atom Precision of America, Inc. ADR Micro Drill Bit, Regular Flute ADR-0295

Description
Best for drilling precision small holes (smallest diameter ø0.02) Wide application available in work materials, covering from steel to non-ferrous and resin.
Description
Best for drilling precision small holes (smallest diameter ø0.02) Wide application available in work materials, covering from steel to non-ferrous and resin.

Suppliers

Company
Product
Description
Supplier Links
ADR Micro Drill Bit, Regular Flute - ADR-0295 - Atom Precision of America, Inc.
Columbus, IN, USA
ADR Micro Drill Bit, Regular Flute
ADR-0295
ADR Micro Drill Bit, Regular Flute ADR-0295
Best for drilling precision small holes (smallest diameter ø0.02) Wide application available in work materials, covering from steel to non-ferrous and resin.
  • Best for drilling precision small holes (smallest diameter Ø0.02)
  • Wide application available in work materials, covering from steel to non-ferrous and resin.
Supplier's Site

Technical Specifications

  Atom Precision of America, Inc.
Product Category Drill Bits
Product Number ADR-0295
Product Name ADR Micro Drill Bit, Regular Flute
Product Drill
Units Metric
Drill Type Microdrill
Diameter 0.116 inch (3.0 mm)
Shank 0.118 inch (3.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221563 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-7551 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Masonry
Shank 0.375 inch (9.5 mm)
View Details
Star Cutter Double Crimp Gundrill -  - Star SU LLC
Specs
Drill Type Gundrill
View Details