Atom Precision of America, Inc. ADPN31 120°point angle, 3.175mm shank Drill Bit ADPN31-0021

Description
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3
Description
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3

Suppliers

Company
Product
Description
Supplier Links
ADPN31 120°point angle, 3.175mm shank Drill Bit - ADPN31-0021 - Atom Precision of America, Inc.
Columbus, IN, USA
ADPN31 120°point angle, 3.175mm shank Drill Bit
ADPN31-0021
ADPN31 120°point angle, 3.175mm shank Drill Bit ADPN31-0021
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3
  • Special guide-hole drills for use in drilling small holes.
  • Most suitable for work that requires stringent hole position accuracy.
  • Additional size of 0.01mm increment line up from Ø0.03 to Ø0.3
Supplier's Site

Technical Specifications

  Atom Precision of America, Inc.
Product Category Drill Bits
Product Number ADPN31-0021
Product Name ADPN31 120°point angle, 3.175mm shank Drill Bit
Product Drill
Units Metric
Cutting Application Non-Ferrous Materials
Diameter 0.008 inch (0.2 mm)
Shank 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bits - 217306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
Material High Speed Steel; Hss
Flutes / Edges 5
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711224-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 2.000 inch (50.8 mm)
View Details
ADPN31 120°point angle, 3.175mm shank Drill Bit - ADPN31-0012 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Non-Ferrous Materials
View Details