Atom Precision of America, Inc. ADPN309 90°point angle, 3mm shank Drill Bit ADPN309-0250

Description
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3
Description
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3

Suppliers

Company
Product
Description
Supplier Links
ADPN309 90°point angle, 3mm shank Drill Bit - ADPN309-0250 - Atom Precision of America, Inc.
Columbus, IN, USA
ADPN309 90°point angle, 3mm shank Drill Bit
ADPN309-0250
ADPN309 90°point angle, 3mm shank Drill Bit ADPN309-0250
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3
  • Special guide-hole drills for use in drilling small holes.
  • Most suitable for work that requires stringent hole position accuracy.
  • Additional size of 0.01mm increment line up from Ø0.03 to Ø0.3
Supplier's Site

Technical Specifications

  Atom Precision of America, Inc.
Product Category Drill Bits
Product Number ADPN309-0250
Product Name ADPN309 90°point angle, 3mm shank Drill Bit
Product Drill
Units Metric
Cutting Application Non-Ferrous Materials
Diameter 0.098 inch (2.5 mm)
Shank 0.118 inch (3.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 215978 - RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 5.98 inch (152 mm)
Material Bi-Metal
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Carbide 2-Flute Twist Drill with Straight Shank - Style D - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details