Atom Precision of America, Inc. ADPN309 90°point angle, 3mm shank Drill Bit ADPN309-0029

Description
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3
Description
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3

Suppliers

Company
Product
Description
Supplier Links
ADPN309 90°point angle, 3mm shank Drill Bit - ADPN309-0029 - Atom Precision of America, Inc.
Columbus, IN, USA
ADPN309 90°point angle, 3mm shank Drill Bit
ADPN309-0029
ADPN309 90°point angle, 3mm shank Drill Bit ADPN309-0029
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3
  • Special guide-hole drills for use in drilling small holes.
  • Most suitable for work that requires stringent hole position accuracy.
  • Additional size of 0.01mm increment line up from Ø0.03 to Ø0.3
Supplier's Site

Technical Specifications

  Atom Precision of America, Inc.
Product Category Drill Bits
Product Number ADPN309-0029
Product Name ADPN309 90°point angle, 3mm shank Drill Bit
Product Drill
Units Metric
Cutting Application Non-Ferrous Materials
Diameter 0.011 inch (0.3 mm)
Shank 0.118 inch (3.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 215956 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.126 inch (54.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits, Titanium Nitride Coated - For Wood/ Metal - 711392-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
ADPN30 120°point angle, 3mm shank Drill Bit - ADPN30-0017 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Non-Ferrous Materials
View Details