Atom Precision of America, Inc. ADPN309 90°point angle, 3mm shank Drill Bit ADPN309-0013

Description
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3
Description
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3

Suppliers

Company
Product
Description
Supplier Links
ADPN309 90°point angle, 3mm shank Drill Bit - ADPN309-0013 - Atom Precision of America, Inc.
Columbus, IN, USA
ADPN309 90°point angle, 3mm shank Drill Bit
ADPN309-0013
ADPN309 90°point angle, 3mm shank Drill Bit ADPN309-0013
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3
  • Special guide-hole drills for use in drilling small holes.
  • Most suitable for work that requires stringent hole position accuracy.
  • Additional size of 0.01mm increment line up from Ø0.03 to Ø0.3
Supplier's Site

Technical Specifications

  Atom Precision of America, Inc.
Product Category Drill Bits
Product Number ADPN309-0013
Product Name ADPN309 90°point angle, 3mm shank Drill Bit
Product Drill
Units Metric
Cutting Application Non-Ferrous Materials
Diameter 0.005 inch (0.1 mm)
Shank 0.118 inch (3.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.512 inch (13.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
ADR31 Micro Drill Bit, 3.175mm Shank - ADR31-0147 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Drill Type Microdrill
View Details
Wood Spade Bit - 85007 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details