Atom Precision of America, Inc. ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit ADPF31-0004

Description
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3
Description
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3

Suppliers

Company
Product
Description
Supplier Links
ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit - ADPF31-0004 - Atom Precision of America, Inc.
Columbus, IN, USA
ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit
ADPF31-0004
ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit ADPF31-0004
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3
  • Special guide-hole drills for use in drilling small holes.
  • Most suitable for work that requires stringent hole position accuracy.
  • Additional size of 0.01mm increment line up from Ø0.03 to Ø0.3
Supplier's Site

Technical Specifications

  Atom Precision of America, Inc.
Product Category Drill Bits
Product Number ADPF31-0004
Product Name ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit
Product Drill
Units Metric
Cutting Application Steel
Diameter 0.002 inch (0.0 mm)
Shank 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 2172662 - RS Components, Ltd.
Specs
Diameter 5.984 inch (152.0 mm)
OAL 5.91 inch (150 mm)
Material Steel
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Carbide Half - Round Drill - Style I - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Half Round Drill
View Details