Atom Precision of America, Inc. ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit ADPF31-0003

Description
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3
Description
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3

Suppliers

Company
Product
Description
Supplier Links
ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit - ADPF31-0003 - Atom Precision of America, Inc.
Columbus, IN, USA
ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit
ADPF31-0003
ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit ADPF31-0003
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3
  • Special guide-hole drills for use in drilling small holes.
  • Most suitable for work that requires stringent hole position accuracy.
  • Additional size of 0.01mm increment line up from Ø0.03 to Ø0.3
Supplier's Site

Technical Specifications

  Atom Precision of America, Inc.
Product Category Drill Bits
Product Number ADPF31-0003
Product Name ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit
Product Drill
Units Metric
Cutting Application Steel
Diameter 0.001 inch (0.0 mm)
Shank 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Drill Bits - 215079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711506-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details
ADPN309 90°point angle, 3mm shank Drill Bit - ADPN309-0004 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Non-Ferrous Materials
View Details