Atom Precision of America, Inc. ADPF309 90°point angle, 3mm shank Drill Bit ADPF309-0009

Description
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3
Description
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3

Suppliers

Company
Product
Description
Supplier Links
ADPF309 90°point angle, 3mm shank Drill Bit - ADPF309-0009 - Atom Precision of America, Inc.
Columbus, IN, USA
ADPF309 90°point angle, 3mm shank Drill Bit
ADPF309-0009
ADPF309 90°point angle, 3mm shank Drill Bit ADPF309-0009
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3
  • Special guide-hole drills for use in drilling small holes.
  • Most suitable for work that requires stringent hole position accuracy.
  • Additional size of 0.01mm increment line up from Ø0.03 to Ø0.3
Supplier's Site

Technical Specifications

  Atom Precision of America, Inc.
Product Category Drill Bits
Product Number ADPF309-0009
Product Name ADPF309 90°point angle, 3mm shank Drill Bit
Product Drill
Units Metric
Cutting Application Steel
Diameter 0.004 inch (0.1 mm)
Shank 0.118 inch (3.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216426 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.386 inch (86.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
ADPN30 120°point angle, 3mm shank Drill Bit - ADPN30-0095 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Non-Ferrous Materials
View Details