Atom Precision of America, Inc. ADPF30 120°point angle, 3mm shank Drill Bit ADPF30-0024

Description
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3
Description
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3

Suppliers

Company
Product
Description
Supplier Links
ADPF30 120°point angle, 3mm shank Drill Bit - ADPF30-0024 - Atom Precision of America, Inc.
Columbus, IN, USA
ADPF30 120°point angle, 3mm shank Drill Bit
ADPF30-0024
ADPF30 120°point angle, 3mm shank Drill Bit ADPF30-0024
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from ø0.03 to ø0.3
  • Special guide-hole drills for use in drilling small holes.
  • Most suitable for work that requires stringent hole position accuracy.
  • Additional size of 0.01mm increment line up from Ø0.03 to Ø0.3
Supplier's Site

Technical Specifications

  Atom Precision of America, Inc.
Product Category Drill Bits
Product Number ADPF30-0024
Product Name ADPF30 120°point angle, 3mm shank Drill Bit
Product Drill
Units Metric
Cutting Application Steel
Diameter 0.009 inch (0.2 mm)
Shank 0.118 inch (3.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
PCB Drill Bits - 2189186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Micro-Toothed -  - DATRON Dynamics, Inc.
DATRON Dynamics, Inc.
Specs
Product Drill
Units Fractional
Drill Type Microdrill
View Details
Taper Shank Drill 200C-7/16 - 200C-7/16 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details