Atlas Copco Industrial Technique AB Vane Air Motor LZL LZL05-L-P-AC

Description
The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It’s not just a motor; it’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Guaranteed Safety: Fully ATEX certified and available in stainless steel. Perfect for explosive, corrosive, or hygienic zones. Rugged Control: Get massive starting power with precise speed control to keep your mixing process perfect. You've got options: the range features 5 different models covering 1.05 to 6.5 kW, all available in standard or corrosion-proof stainless steel versions, and a set of accessories allowing speed sensor integration. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. LZL05-L-P-AC is an ATEX certified air motor delivering a maximum power of 1,3kW / 1.7 hp. The motor is reversible Air consumption at maximum power: 37l/s / cfm Free speed 9000 r/min Min starting torque: 4,8Nm / 3.5 ft lb Speed at max output: 4300r/min Stall torque: 5,8 Nm / 4.3 ft lb Torque at max output: 2,9 Nm / 2.1 ft lb Weight: 3,9 kg / 8,6 lb External parts material: Powder coated cast iron/Aluminium Lubrication free vane IP66 ATEX code dust: Ex II 2 D Ex h IIIC T85°C Db X ATEX code gas : Ex II 2 G Ex h IIC T6 Gb X
Request a Quote Datasheet
Description
The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It’s not just a motor; it’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Guaranteed Safety: Fully ATEX certified and available in stainless steel. Perfect for explosive, corrosive, or hygienic zones. Rugged Control: Get massive starting power with precise speed control to keep your mixing process perfect. You've got options: the range features 5 different models covering 1.05 to 6.5 kW, all available in standard or corrosion-proof stainless steel versions, and a set of accessories allowing speed sensor integration. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. LZL05-L-P-AC is an ATEX certified air motor delivering a maximum power of 1,3kW / 1.7 hp. The motor is reversible Air consumption at maximum power: 37l/s / cfm Free speed 9000 r/min Min starting torque: 4,8Nm / 3.5 ft lb Speed at max output: 4300r/min Stall torque: 5,8 Nm / 4.3 ft lb Torque at max output: 2,9 Nm / 2.1 ft lb Weight: 3,9 kg / 8,6 lb External parts material: Powder coated cast iron/Aluminium Lubrication free vane IP66 ATEX code dust: Ex II 2 D Ex h IIIC T85°C Db X ATEX code gas : Ex II 2 G Ex h IIC T6 Gb X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vane Air Motor LZL - LZL05-L-P-AC - Atlas Copco Industrial Technique AB
Stockholm, Sweden
Vane Air Motor LZL
LZL05-L-P-AC
Vane Air Motor LZL LZL05-L-P-AC
The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It’s not just a motor; it’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Guaranteed Safety: Fully ATEX certified and available in stainless steel. Perfect for explosive, corrosive, or hygienic zones. Rugged Control: Get massive starting power with precise speed control to keep your mixing process perfect. You've got options: the range features 5 different models covering 1.05 to 6.5 kW, all available in standard or corrosion-proof stainless steel versions, and a set of accessories allowing speed sensor integration. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. LZL05-L-P-AC is an ATEX certified air motor delivering a maximum power of 1,3kW / 1.7 hp. The motor is reversible Air consumption at maximum power: 37l/s / cfm Free speed 9000 r/min Min starting torque: 4,8Nm / 3.5 ft lb Speed at max output: 4300r/min Stall torque: 5,8 Nm / 4.3 ft lb Torque at max output: 2,9 Nm / 2.1 ft lb Weight: 3,9 kg / 8,6 lb External parts material: Powder coated cast iron/Aluminium Lubrication free vane IP66 ATEX code dust: Ex II 2 D Ex h IIIC T85°C Db X ATEX code gas : Ex II 2 G Ex h IIC T6 Gb X

The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It’s not just a motor; it’s peace of mind for your toughest environments.
Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing.
Guaranteed Safety: Fully ATEX certified and available in stainless steel. Perfect for explosive, corrosive, or hygienic zones.
Rugged Control: Get massive starting power with precise speed control to keep your mixing process perfect.
You've got options: the range features 5 different models covering 1.05 to 6.5 kW, all available in standard or corrosion-proof stainless steel versions, and a set of accessories allowing speed sensor integration. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough environments.
You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute.
LZL05-L-P-AC is an ATEX certified air motor delivering a maximum power of 1,3kW / 1.7 hp. The motor is reversible Air consumption at maximum power: 37l/s / cfm
Free speed 9000 r/min
Min starting torque: 4,8Nm / 3.5 ft lb
Speed at max output: 4300r/min
Stall torque: 5,8 Nm / 4.3 ft lb
Torque at max output: 2,9 Nm / 2.1 ft lb
Weight: 3,9 kg / 8,6 lb External parts material: Powder coated cast iron/Aluminium
Lubrication free vane
IP66
ATEX code dust: Ex II 2 D Ex h IIIC T85°C Db X
ATEX code gas : Ex II 2 G Ex h IIC T6 Gb X

Supplier's Site Datasheet

Technical Specifications

  Atlas Copco Industrial Technique AB
Product Category Air Motors
Product Number LZL05-L-P-AC
Product Name Vane Air Motor LZL
Type / Applications Vane Motors
Material Aluminum; Powder coated cast iron/Aluminium
Features Reversible
Torque 2.14 Ft-lbs (2.9 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Vane Air Motor LZB - LZB22-L-A005-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 8.7 Ft-lbs (11.8 N-m)
View Details
Piston Air Motor PZB - PZB09-LE-AR500-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Piston Motors
Material Aluminum; Hardened steel/Aluminium
Features Reversible
View Details
Vane Air Motor LZB - LZB14-L-A012-12 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 2.14 Ft-lbs (2.9 N-m)
View Details
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Stainless-Steel; Stainless steel
Torque 1.03 Ft-lbs (1.4 N-m)
View Details