Atlas Copco Industrial Technique AB Vane Air Motor LZL LZL15-L-P-AC

Description
The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It’s not just a motor; it’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Guaranteed Safety: Fully ATEX certified and available in stainless steel. Perfect for explosive, corrosive, or hygienic zones. Rugged Control: Get massive starting power with precise speed control to keep your mixing process perfect. You've got options: the range features 5 different models covering 1.05 to 6.5 kW, all available in standard or corrosion-proof stainless steel versions, and a set of accessories allowing speed sensor integration. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. LZL15-L-P-AC is an ATEX certified air motor delivering a maximum power of 2,3kW / 3.1 hp. The motor is reversible Air consumption at maximum power: 61l/s / 129cfm Free speed 7000 r/min Min starting torque: 10,9Nm / 8 ft lb Speed at max output: 3380r/min Stall torque: 13 Nm / 9.6 ft lb Torque at max output: 6,5 Nm / 4.8 ft lb Weight: 7,1 kg / 15,7 lb External parts material: Powder coated cast iron Lubrication free vane IP66 ATEX code dust: Ex II 2 D Ex h IIIC T240°C Db ATEX code gas : Ex II 2 G Ex h IIC T2 Gb
Request a Quote Datasheet
Description
The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It’s not just a motor; it’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Guaranteed Safety: Fully ATEX certified and available in stainless steel. Perfect for explosive, corrosive, or hygienic zones. Rugged Control: Get massive starting power with precise speed control to keep your mixing process perfect. You've got options: the range features 5 different models covering 1.05 to 6.5 kW, all available in standard or corrosion-proof stainless steel versions, and a set of accessories allowing speed sensor integration. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. LZL15-L-P-AC is an ATEX certified air motor delivering a maximum power of 2,3kW / 3.1 hp. The motor is reversible Air consumption at maximum power: 61l/s / 129cfm Free speed 7000 r/min Min starting torque: 10,9Nm / 8 ft lb Speed at max output: 3380r/min Stall torque: 13 Nm / 9.6 ft lb Torque at max output: 6,5 Nm / 4.8 ft lb Weight: 7,1 kg / 15,7 lb External parts material: Powder coated cast iron Lubrication free vane IP66 ATEX code dust: Ex II 2 D Ex h IIIC T240°C Db ATEX code gas : Ex II 2 G Ex h IIC T2 Gb
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vane Air Motor LZL - LZL15-L-P-AC - Atlas Copco Industrial Technique AB
Stockholm, Sweden
Vane Air Motor LZL
LZL15-L-P-AC
Vane Air Motor LZL LZL15-L-P-AC
The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It’s not just a motor; it’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Guaranteed Safety: Fully ATEX certified and available in stainless steel. Perfect for explosive, corrosive, or hygienic zones. Rugged Control: Get massive starting power with precise speed control to keep your mixing process perfect. You've got options: the range features 5 different models covering 1.05 to 6.5 kW, all available in standard or corrosion-proof stainless steel versions, and a set of accessories allowing speed sensor integration. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. LZL15-L-P-AC is an ATEX certified air motor delivering a maximum power of 2,3kW / 3.1 hp. The motor is reversible Air consumption at maximum power: 61l/s / 129cfm Free speed 7000 r/min Min starting torque: 10,9Nm / 8 ft lb Speed at max output: 3380r/min Stall torque: 13 Nm / 9.6 ft lb Torque at max output: 6,5 Nm / 4.8 ft lb Weight: 7,1 kg / 15,7 lb External parts material: Powder coated cast iron Lubrication free vane IP66 ATEX code dust: Ex II 2 D Ex h IIIC T240°C Db ATEX code gas : Ex II 2 G Ex h IIC T2 Gb

The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It’s not just a motor; it’s peace of mind for your toughest environments.
Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing.
Guaranteed Safety: Fully ATEX certified and available in stainless steel. Perfect for explosive, corrosive, or hygienic zones.
Rugged Control: Get massive starting power with precise speed control to keep your mixing process perfect.
You've got options: the range features 5 different models covering 1.05 to 6.5 kW, all available in standard or corrosion-proof stainless steel versions, and a set of accessories allowing speed sensor integration. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough environments.
You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute.
LZL15-L-P-AC is an ATEX certified air motor delivering a maximum power of 2,3kW / 3.1 hp. The motor is reversible Air consumption at maximum power: 61l/s / 129cfm
Free speed 7000 r/min
Min starting torque: 10,9Nm / 8 ft lb
Speed at max output: 3380r/min
Stall torque: 13 Nm / 9.6 ft lb
Torque at max output: 6,5 Nm / 4.8 ft lb
Weight: 7,1 kg / 15,7 lb External parts material: Powder coated cast iron
Lubrication free vane
IP66
ATEX code dust: Ex II 2 D Ex h IIIC T240°C Db
ATEX code gas : Ex II 2 G Ex h IIC T2 Gb

Supplier's Site Datasheet

Technical Specifications

  Atlas Copco Industrial Technique AB
Product Category Air Motors
Product Number LZL15-L-P-AC
Product Name Vane Air Motor LZL
Type / Applications Vane Motors
Material Cast Iron; Powder coated cast iron
Features Reversible
Torque 4.79 Ft-lbs (6.5 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Vane Air Motor LZB - LZB54-L-AV020-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 6.56 Ft-lbs (8.9 N-m)
View Details
Vane Air Motor LZB - LZB42-L-A0012-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 84.07 Ft-lbs (114 N-m)
View Details
Vane Air Motor LZB - LZB54-RL-A050-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Stainless-Steel; Stainless steel
Torque 2.95 Ft-lbs (4 N-m)
View Details
Vane Air Motor LZB - LZB46-L-AV0030-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 35.4 Ft-lbs (48 N-m)
View Details