Milwaukee Electric Tool Corporation Vacuum Cleaners 8955

Description
WET/DRY VACUUM TYPE 44 SHIPPING WEIGHT IN LB 19.5 INCH WIDTH IN INCH 38.5 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 8 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 10 GALLON NET WEIGHT 32 LB INCLUSIONS/FEATURES TANK DIAMETER 14 INCH, TANK MATERIAL STEEL, MOTOR TYPE 1-STAGE BYPASS, MAXIMUM SUCTION IN WATER 45 INCH, FREQUENCY 60 HZ AMPERAGE IN AMPERES - UOM A SHIPPING WEIGHT IN LB - UOM LB
Datasheet
Description
WET/DRY VACUUM TYPE 44 SHIPPING WEIGHT IN LB 19.5 INCH WIDTH IN INCH 38.5 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 8 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 10 GALLON NET WEIGHT 32 LB INCLUSIONS/FEATURES TANK DIAMETER 14 INCH, TANK MATERIAL STEEL, MOTOR TYPE 1-STAGE BYPASS, MAXIMUM SUCTION IN WATER 45 INCH, FREQUENCY 60 HZ AMPERAGE IN AMPERES - UOM A SHIPPING WEIGHT IN LB - UOM LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cleaners - 8955 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Vacuum Cleaners
8955
Vacuum Cleaners 8955
WET/DRY VACUUM TYPE 44 SHIPPING WEIGHT IN LB 19.5 INCH WIDTH IN INCH 38.5 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 8 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 10 GALLON NET WEIGHT 32 LB INCLUSIONS/FEATURES TANK DIAMETER 14 INCH, TANK MATERIAL STEEL, MOTOR TYPE 1-STAGE BYPASS, MAXIMUM SUCTION IN WATER 45 INCH, FREQUENCY 60 HZ AMPERAGE IN AMPERES - UOM A SHIPPING WEIGHT IN LB - UOM LB
  • WET/DRY VACUUM TYPE
  • 44 SHIPPING WEIGHT IN LB
  • 19.5 INCH WIDTH IN INCH
  • 38.5 HEIGHT IN INCH
  • UPRIGHT STYLE
  • 120 VOLTAGE IN V
  • 8 AMPERAGE IN AMPERES
  • MILWAUKEE. BRAND
  • CAPACITY 10 GALLON
  • NET WEIGHT 32 LB
  • INCLUSIONS/FEATURES TANK DIAMETER 14 INCH, TANK MATERIAL STEEL, MOTOR TYPE 1-STAGE BYPASS, MAXIMUM SUCTION IN WATER 45 INCH, FREQUENCY 60 HZ
  • AMPERAGE IN AMPERES - UOM A
  • SHIPPING WEIGHT IN LB - UOM LB
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Vacuum Cleaners
Product Number 8955
Product Name Vacuum Cleaners
Vacuum Type Upright
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Dry Vac™ -  - EXAIR
Specs
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry
Applications Metalworking Chips / Fluid; Steel Shot, Garnet, Metal Chips, and Sand
View Details
Vacuum Cleaners - 8965 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Vacuum Type Upright
Media Vacuumed Dry; Wet
Capacity 10 gallons (37.85 liters)
View Details
Dust Extraction Vacuum - CS 1500 H - CS UNITEC
Specs
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry; Wet
Applications General Cleaning
View Details