Milwaukee Electric Tool Corporation Vacuum Cleaners 8926

Description
WET/DRY VACUUM TYPE 82 SHIPPING WEIGHT IN LB 21 INCH WIDTH IN INCH 40 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 9.2 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 21 GALLON NET WEIGHT 62 LB INCLUSIONS/FEATURES TANK DIAMETER 16 INCH, TANK MATERIAL POLYETHYLENE, MOTOR TYPE 3-STAGE BYPASS, SEALED SUCTION IN WATER 134 INCH, FRONT DRAIN VALVE WITH HOSE CONNECTION AMPERAGE IN AMPERES - UOM A SHIPPING WEIGHT IN LB - UOM LB
Datasheet
Description
WET/DRY VACUUM TYPE 82 SHIPPING WEIGHT IN LB 21 INCH WIDTH IN INCH 40 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 9.2 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 21 GALLON NET WEIGHT 62 LB INCLUSIONS/FEATURES TANK DIAMETER 16 INCH, TANK MATERIAL POLYETHYLENE, MOTOR TYPE 3-STAGE BYPASS, SEALED SUCTION IN WATER 134 INCH, FRONT DRAIN VALVE WITH HOSE CONNECTION AMPERAGE IN AMPERES - UOM A SHIPPING WEIGHT IN LB - UOM LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cleaners - 8926 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Vacuum Cleaners
8926
Vacuum Cleaners 8926
WET/DRY VACUUM TYPE 82 SHIPPING WEIGHT IN LB 21 INCH WIDTH IN INCH 40 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 9.2 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 21 GALLON NET WEIGHT 62 LB INCLUSIONS/FEATURES TANK DIAMETER 16 INCH, TANK MATERIAL POLYETHYLENE, MOTOR TYPE 3-STAGE BYPASS, SEALED SUCTION IN WATER 134 INCH, FRONT DRAIN VALVE WITH HOSE CONNECTION AMPERAGE IN AMPERES - UOM A SHIPPING WEIGHT IN LB - UOM LB
  • WET/DRY VACUUM TYPE
  • 82 SHIPPING WEIGHT IN LB
  • 21 INCH WIDTH IN INCH
  • 40 HEIGHT IN INCH
  • UPRIGHT STYLE
  • 120 VOLTAGE IN V
  • 9.2 AMPERAGE IN AMPERES
  • MILWAUKEE. BRAND
  • CAPACITY 21 GALLON
  • NET WEIGHT 62 LB
  • INCLUSIONS/FEATURES TANK DIAMETER 16 INCH, TANK MATERIAL POLYETHYLENE, MOTOR TYPE 3-STAGE BYPASS, SEALED SUCTION IN WATER 134 INCH, FRONT DRAIN VALVE WITH HOSE CONNECTION
  • AMPERAGE IN AMPERES - UOM A
  • SHIPPING WEIGHT IN LB - UOM LB
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Vacuum Cleaners
Product Number 8926
Product Name Vacuum Cleaners
Vacuum Type Upright
Unlock Full Specs
to access all available technical data

Similar Products

Vac-u-Gun™ -  - EXAIR
Specs
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Spill Recovery; Debris, Shavings, Adsorbents, Sawdust, Pellets, Chips, Spills
View Details
Vacuum Cleaners - 8774308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Vacuumed Dry; Wet
Applications Wet/dry vacuuming
Capacity 8.45 gallons (32 liters)
View Details
Vacuum Cleaners - 8911 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Vacuum Type Upright
Media Vacuumed Dry; Wet
Capacity 11 gallons (41.64 liters)
View Details
Air Operated Sump Cleaner - Sump Shark® SA3-DT - CECOR
Specs
Vacuum Type Drum Top
Media Vacuumed Wet
Technology Air-operated Venturi
View Details