Milwaukee Electric Tool Corporation Electric Reciprocating Saw 6536-21

Description
VARIABLE SPEED TYPE 18-3/4 INCH 1-1/4 INCH STROKE LENGTH 120 VOLT AC INPUT SUPPLY RATING 13 AMP CURRENT RATING 9.8 POUND WEIGHT 0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE SAWZALL[R] BRAND CORD TYPE 8 FOOT FIXED INCLUDES KEYLESS ADJUSTABLE SHOE, CLUTCH, (1) CARRYING CASE
Datasheet
Description
VARIABLE SPEED TYPE 18-3/4 INCH 1-1/4 INCH STROKE LENGTH 120 VOLT AC INPUT SUPPLY RATING 13 AMP CURRENT RATING 9.8 POUND WEIGHT 0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE SAWZALL[R] BRAND CORD TYPE 8 FOOT FIXED INCLUDES KEYLESS ADJUSTABLE SHOE, CLUTCH, (1) CARRYING CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Reciprocating Saw - 6536-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Reciprocating Saw
6536-21
Electric Reciprocating Saw 6536-21
VARIABLE SPEED TYPE 18-3/4 INCH 1-1/4 INCH STROKE LENGTH 120 VOLT AC INPUT SUPPLY RATING 13 AMP CURRENT RATING 9.8 POUND WEIGHT 0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE SAWZALL[R] BRAND CORD TYPE 8 FOOT FIXED INCLUDES KEYLESS ADJUSTABLE SHOE, CLUTCH, (1) CARRYING CASE
  • VARIABLE SPEED TYPE
  • 18-3/4 INCH
  • 1-1/4 INCH STROKE LENGTH
  • 120 VOLT AC INPUT SUPPLY RATING
  • 13 AMP CURRENT RATING
  • 9.8 POUND WEIGHT
  • 0 TO 3000 STROKES PER MINUTE
  • KEYLESS, QUIK-LOK BLADE CLAMP TYPE
  • SAWZALL[R] BRAND
  • CORD TYPE 8 FOOT FIXED
  • INCLUDES KEYLESS ADJUSTABLE SHOE, CLUTCH, (1) CARRYING CASE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 6536-21
Product Name Electric Reciprocating Saw
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 20.7 in. Length Hose Saw - KCS-TF1/E-12V - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 66.1 lbs (29.98 kg)
View Details
Electric Saws - 459832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.19 lbs (1.9 kg)
View Details
Electric Saws - 277707 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
View Details
13.0 Amp Reciprocating Saw Kit - DW311K - DEWALT Industrial Tool Co.
Specs
Saw Type Reciprocating Saw
Weight 9 lbs (4.08 kg)
View Details