Milwaukee Electric Tool Corporation Electric Circular Saw 6390-21

Description
ADJUSTABLE HANDLE TYPE 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3.25 HP POWER RATING 5800 RPM SPEED RATING 5/8 INCH ARBOR SIZE 7-1/4 INCH BLADE DIAMETER 50 DEG BEVELING ANGLE 2-7/16 INCH DEPTH OF CUT AT 90 DEG 1-13/16 INCH DEPTH OF CUT AT 45 DEG TILT-LOK[TM] BRAND INCLUDES (1) WRENCH, SOFT GRIP HANDLE, SPINDLE LOCK BLADE LENGTH 13-3/4 INCH CORD SIZE 9 FT DEPTH OF CUT AT 50 DEG 1-11/16 INCH BLADE POSITION RIGHT CONSTRUCTION TYPE DOUBLE INSULATED
Datasheet
Description
ADJUSTABLE HANDLE TYPE 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3.25 HP POWER RATING 5800 RPM SPEED RATING 5/8 INCH ARBOR SIZE 7-1/4 INCH BLADE DIAMETER 50 DEG BEVELING ANGLE 2-7/16 INCH DEPTH OF CUT AT 90 DEG 1-13/16 INCH DEPTH OF CUT AT 45 DEG TILT-LOK[TM] BRAND INCLUDES (1) WRENCH, SOFT GRIP HANDLE, SPINDLE LOCK BLADE LENGTH 13-3/4 INCH CORD SIZE 9 FT DEPTH OF CUT AT 50 DEG 1-11/16 INCH BLADE POSITION RIGHT CONSTRUCTION TYPE DOUBLE INSULATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Circular Saw - 6390-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Circular Saw
6390-21
Electric Circular Saw 6390-21
ADJUSTABLE HANDLE TYPE 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3.25 HP POWER RATING 5800 RPM SPEED RATING 5/8 INCH ARBOR SIZE 7-1/4 INCH BLADE DIAMETER 50 DEG BEVELING ANGLE 2-7/16 INCH DEPTH OF CUT AT 90 DEG 1-13/16 INCH DEPTH OF CUT AT 45 DEG TILT-LOK[TM] BRAND INCLUDES (1) WRENCH, SOFT GRIP HANDLE, SPINDLE LOCK BLADE LENGTH 13-3/4 INCH CORD SIZE 9 FT DEPTH OF CUT AT 50 DEG 1-11/16 INCH BLADE POSITION RIGHT CONSTRUCTION TYPE DOUBLE INSULATED
  • ADJUSTABLE HANDLE TYPE
  • 120 VAC/VDC INPUT SUPPLY RATING
  • 15 AMPERE CURRENT RATING
  • 3.25 HP POWER RATING
  • 5800 RPM SPEED RATING
  • 5/8 INCH ARBOR SIZE
  • 7-1/4 INCH BLADE DIAMETER
  • 50 DEG BEVELING ANGLE
  • 2-7/16 INCH DEPTH OF CUT AT 90 DEG
  • 1-13/16 INCH DEPTH OF CUT AT 45 DEG
  • TILT-LOK[TM] BRAND
  • INCLUDES (1) WRENCH, SOFT GRIP HANDLE, SPINDLE LOCK
  • BLADE LENGTH 13-3/4 INCH
  • CORD SIZE 9 FT
  • DEPTH OF CUT AT 50 DEG 1-11/16 INCH
  • BLADE POSITION RIGHT
  • CONSTRUCTION TYPE DOUBLE INSULATED
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 6390-21
Product Name Electric Circular Saw
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 39.4 in. Length Hose Saw|Master File - KCS-TF3-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 419 lbs (190 kg)
View Details
Electric Saws - 2749729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 375 lbs (170 kg)
View Details
Electric Saws - 2552723 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Weight 2.43 lbs (1.1 kg)
View Details
12" (305mm) Double-Bevel Sliding Compound Miter Saw - DW718 - DEWALT Industrial Tool Co.
Specs
Saw Type Miter Saw
Blade Size 12 inch (305 mm)
Weight 53 lbs (24.04 kg)
View Details