Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 6101-6

Description
18-1/2 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 5.5 AMPERE CURRENT RATING POWER BAND FILE 2300 SFPM SPEED RATING 5/8 INCH-11 TPI SPINDLE SIZE INCLUDES (1) 1/2 INCH ARM, (1) BAND FILE BELT ASSORTMENT, (1) SIDE HANDLE, (1) 5.5 AMPERE BANDFILE
Datasheet
Description
18-1/2 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 5.5 AMPERE CURRENT RATING POWER BAND FILE 2300 SFPM SPEED RATING 5/8 INCH-11 TPI SPINDLE SIZE INCLUDES (1) 1/2 INCH ARM, (1) BAND FILE BELT ASSORTMENT, (1) SIDE HANDLE, (1) 5.5 AMPERE BANDFILE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Grinder/Polisher/Sander - 6101-6 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
6101-6
Electric Grinder/Polisher/Sander 6101-6
18-1/2 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 5.5 AMPERE CURRENT RATING POWER BAND FILE 2300 SFPM SPEED RATING 5/8 INCH-11 TPI SPINDLE SIZE INCLUDES (1) 1/2 INCH ARM, (1) BAND FILE BELT ASSORTMENT, (1) SIDE HANDLE, (1) 5.5 AMPERE BANDFILE
  • 18-1/2 INCH L OVERALL SIZE
  • 120 VAC/VDC INPUT SUPPLY RATING
  • 5.5 AMPERE CURRENT RATING
  • POWER BAND FILE
  • 2300 SFPM SPEED RATING
  • 5/8 INCH-11 TPI SPINDLE SIZE
  • INCLUDES (1) 1/2 INCH ARM, (1) BAND FILE BELT ASSORTMENT, (1) SIDE HANDLE, (1) 5.5 AMPERE BANDFILE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinders and Grinding Machines
Product Number 6101-6
Product Name Electric Grinder/Polisher/Sander
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 32000 rpm
View Details
Cleaving Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Head and Block Resurfacer - HB 3810 - DCM Tech Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Surface
Mounting Floor / Machine Tool
Applications / Materials Abraded Automotive or Paint; Castings; Heads / Blocks; Metal; MRO / Resurfacing; Wet Grinding (optional feature); Automotive Cylinder Block and Engine
View Details
Manual Thrufeed/Infeed Centerless Grinder - TF-9BHD - Glebar Company Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Centerless Throughfeed; Precision; Superabrasive Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Medical Devices or Biotech Parts; Metal; Wet Grinding (optional feature)
View Details