Milwaukee Electric Tool Corporation Electric Hammer/Scaler 5426-21

Description
18 INCH OVERALL LENGTH 120 VAC INPUT SUPPLY RATING DROP MOTOR HANDLE TYPE 14 AMPERE CURRENT RATING ROTARY HAMMER 4.5 INCH THIN WALL CORE BIT CAPACITY 2840 (TOUGHEST CONCRETE), 2200 (LIGHT MATERIAL) BLOWS PER MINUTE 8.8 LB-FT IMPACT LOAD RATING CORD TYPE 3-WIRE
Datasheet
Description
18 INCH OVERALL LENGTH 120 VAC INPUT SUPPLY RATING DROP MOTOR HANDLE TYPE 14 AMPERE CURRENT RATING ROTARY HAMMER 4.5 INCH THIN WALL CORE BIT CAPACITY 2840 (TOUGHEST CONCRETE), 2200 (LIGHT MATERIAL) BLOWS PER MINUTE 8.8 LB-FT IMPACT LOAD RATING CORD TYPE 3-WIRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Hammer/Scaler - 5426-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Hammer/Scaler
5426-21
Electric Hammer/Scaler 5426-21
18 INCH OVERALL LENGTH 120 VAC INPUT SUPPLY RATING DROP MOTOR HANDLE TYPE 14 AMPERE CURRENT RATING ROTARY HAMMER 4.5 INCH THIN WALL CORE BIT CAPACITY 2840 (TOUGHEST CONCRETE), 2200 (LIGHT MATERIAL) BLOWS PER MINUTE 8.8 LB-FT IMPACT LOAD RATING CORD TYPE 3-WIRE
  • 18 INCH OVERALL LENGTH
  • 120 VAC INPUT SUPPLY RATING
  • DROP MOTOR HANDLE TYPE
  • 14 AMPERE CURRENT RATING
  • ROTARY HAMMER
  • 4.5 INCH THIN WALL CORE BIT CAPACITY
  • 2840 (TOUGHEST CONCRETE), 2200 (LIGHT MATERIAL) BLOWS PER MINUTE
  • 8.8 LB-FT IMPACT LOAD RATING
  • CORD TYPE 3-WIRE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Demolition Hammers
Product Number 5426-21
Product Name Electric Hammer/Scaler
Unlock Full Specs
to access all available technical data

Similar Products