Milwaukee Electric Tool Corporation Electric Hammer/Scaler 5446-21

Description
18 INCH OVERALL LENGTH 120 VAC INPUT SUPPLY RATING DROP MOTOR HANDLE TYPE 14 AMPERE CURRENT RATING DEMOLITION HAMMER 2840 (TOUGHEST CONCRETE), 2200 (LIGHT MATERIAL) BLOWS PER MINUTE 8.8 LB-FT IMPACT LOAD RATING INCLUDES (1) CARRYING CASE, (1) SIDE HANDLE
Datasheet
Description
18 INCH OVERALL LENGTH 120 VAC INPUT SUPPLY RATING DROP MOTOR HANDLE TYPE 14 AMPERE CURRENT RATING DEMOLITION HAMMER 2840 (TOUGHEST CONCRETE), 2200 (LIGHT MATERIAL) BLOWS PER MINUTE 8.8 LB-FT IMPACT LOAD RATING INCLUDES (1) CARRYING CASE, (1) SIDE HANDLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Hammer/Scaler - 5446-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Hammer/Scaler
5446-21
Electric Hammer/Scaler 5446-21
18 INCH OVERALL LENGTH 120 VAC INPUT SUPPLY RATING DROP MOTOR HANDLE TYPE 14 AMPERE CURRENT RATING DEMOLITION HAMMER 2840 (TOUGHEST CONCRETE), 2200 (LIGHT MATERIAL) BLOWS PER MINUTE 8.8 LB-FT IMPACT LOAD RATING INCLUDES (1) CARRYING CASE, (1) SIDE HANDLE
  • 18 INCH OVERALL LENGTH
  • 120 VAC INPUT SUPPLY RATING
  • DROP MOTOR HANDLE TYPE
  • 14 AMPERE CURRENT RATING
  • DEMOLITION HAMMER
  • 2840 (TOUGHEST CONCRETE), 2200 (LIGHT MATERIAL) BLOWS PER MINUTE
  • 8.8 LB-FT IMPACT LOAD RATING
  • INCLUDES (1) CARRYING CASE, (1) SIDE HANDLE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Demolition Hammers
Product Number 5446-21
Product Name Electric Hammer/Scaler
Unlock Full Specs
to access all available technical data

Similar Products