5317-21 -- ELECTRIC HAMMER/SCALER
Milwaukee Electric Tool Corporation
Electric Hammer/Scaler
5317-21
Description
17-3/8 INCH OVERALL LENGTH
120 VAC INPUT SUPPLY RATING
ROTARY HAMMER
1-9/16 INCH SOLID BIT, 4 INCH THIN WALL CORE BIT CAPACITY
3000 BLOWS PER MINUTE
5.5 LB-FT IMPACT LOAD RATING
CORD TYPE GROUNDED
-
Milwaukee Electric Tool Corporation
Description
17-3/8 INCH OVERALL LENGTH
120 VAC INPUT SUPPLY RATING
ROTARY HAMMER
1-9/16 INCH SOLID BIT, 4 INCH THIN WALL CORE BIT CAPACITY
3000 BLOWS PER MINUTE
5.5 LB-FT IMPACT LOAD RATING
CORD TYPE GROUNDED
Suppliers
17-3/8 INCH OVERALL LENGTH
120 VAC INPUT SUPPLY RATING
ROTARY HAMMER
1-9/16 INCH SOLID BIT, 4 INCH THIN WALL CORE BIT CAPACITY
3000 BLOWS PER MINUTE
5.5 LB-FT IMPACT LOAD RATING
CORD TYPE GROUNDED
- 17-3/8 INCH OVERALL LENGTH
- 120 VAC INPUT SUPPLY RATING
- ROTARY HAMMER
- 1-9/16 INCH SOLID BIT, 4 INCH THIN WALL CORE BIT CAPACITY
- 3000 BLOWS PER MINUTE
- 5.5 LB-FT IMPACT LOAD RATING
- CORD TYPE GROUNDED
Supplier's Site
Technical Specifications
|
Product Category
|
Demolition Hammers |
|
Product Number
|
5317-21 |
|
Product Name
|
Electric Hammer/Scaler |
Unlock Full Specs
to access all available technical data