2605-20 -- ELECTRIC HAMMER/SCALER
Milwaukee Electric Tool Corporation
Electric Hammer/Scaler
2605-20
Description
11-3/4 INCH OVERALL LENGTH
18 V INPUT SUPPLY RATING
ROTARY HAMMER
7/8 INCH SOLID BIT, 2-1/8 INCH THIN WALL CORE BIT CAPACITY
0 TO 4800 BLOWS PER MINUTE
1.4 LB-FT IMPACT LOAD RATING
M18[TM] BRAND
SPEED RATING 0 TO 1400 RPM
INCLUDES (2) XC EXTENDED CAPACITY BATTERY PACKS, SIDE HANDLE, DEPTH ROD, MULTI-VOLTAGE CHARGER, CARRYING CASE
-
Milwaukee Electric Tool Corporation
Description
11-3/4 INCH OVERALL LENGTH
18 V INPUT SUPPLY RATING
ROTARY HAMMER
7/8 INCH SOLID BIT, 2-1/8 INCH THIN WALL CORE BIT CAPACITY
0 TO 4800 BLOWS PER MINUTE
1.4 LB-FT IMPACT LOAD RATING
M18[TM] BRAND
SPEED RATING 0 TO 1400 RPM
INCLUDES (2) XC EXTENDED CAPACITY BATTERY PACKS, SIDE HANDLE, DEPTH ROD, MULTI-VOLTAGE CHARGER, CARRYING CASE
Suppliers
11-3/4 INCH OVERALL LENGTH
18 V INPUT SUPPLY RATING
ROTARY HAMMER
7/8 INCH SOLID BIT, 2-1/8 INCH THIN WALL CORE BIT CAPACITY
0 TO 4800 BLOWS PER MINUTE
1.4 LB-FT IMPACT LOAD RATING
M18[TM] BRAND
SPEED RATING 0 TO 1400 RPM
INCLUDES (2) XC EXTENDED CAPACITY BATTERY PACKS, SIDE HANDLE, DEPTH ROD, MULTI-VOLTAGE CHARGER, CARRYING CASE
- 11-3/4 INCH OVERALL LENGTH
- 18 V INPUT SUPPLY RATING
- ROTARY HAMMER
- 7/8 INCH SOLID BIT, 2-1/8 INCH THIN WALL CORE BIT CAPACITY
- 0 TO 4800 BLOWS PER MINUTE
- 1.4 LB-FT IMPACT LOAD RATING
- M18[TM] BRAND
- SPEED RATING 0 TO 1400 RPM
- INCLUDES (2) XC EXTENDED CAPACITY BATTERY PACKS, SIDE HANDLE, DEPTH ROD, MULTI-VOLTAGE CHARGER, CARRYING CASE
Supplier's Site
Technical Specifications
|
Product Category
|
Demolition Hammers |
|
Product Number
|
2605-20 |
|
Product Name
|
Electric Hammer/Scaler |
Unlock Full Specs
to access all available technical data