Milwaukee Electric Tool Corporation Abrasive Cut-Off Wheel 49-94-7050

Description
1 TYPE R GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 7 INCH DIAMETER 3/32 INCH THICKNESS 5/8 INCH MOUNTING SIZE 8730 SPEED RATING 3/32 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION PACKAGING QUANTITY 25 PER CASE INCLUDES DIAMOND KNOCKOUT
Datasheet
Description
1 TYPE R GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 7 INCH DIAMETER 3/32 INCH THICKNESS 5/8 INCH MOUNTING SIZE 8730 SPEED RATING 3/32 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION PACKAGING QUANTITY 25 PER CASE INCLUDES DIAMOND KNOCKOUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Cut-Off Wheel - 49-94-7050 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Cut-Off Wheel
49-94-7050
Abrasive Cut-Off Wheel 49-94-7050
1 TYPE R GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 7 INCH DIAMETER 3/32 INCH THICKNESS 5/8 INCH MOUNTING SIZE 8730 SPEED RATING 3/32 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION PACKAGING QUANTITY 25 PER CASE INCLUDES DIAMOND KNOCKOUT
  • 1 TYPE
  • R GRADE
  • METAL CUT MATERIAL
  • GENERAL PURPOSE APPLICATION
  • 7 INCH DIAMETER
  • 3/32 INCH THICKNESS
  • 5/8 INCH MOUNTING SIZE
  • 8730 SPEED RATING
  • 3/32 THICKNESS - FRACTIONAL
  • 24 GRIT SIZE NUMBER
  • COARSE GRIT
  • ALUMINUM OXIDE ABRASIVE MATERIAL
  • A24R STANDARD DESIGNATION
  • PACKAGING QUANTITY 25 PER CASE
  • INCLUDES DIAMOND KNOCKOUT
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 49-94-7050
Product Name Abrasive Cut-Off Wheel
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843232 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Abrasive Cut-off Wheels For Metallographic Sectioning -  - Precision Surfacing Solutions
Specs
Type Aluminum Oxide; Silicon Carbide
Thickness 0.025 to 0.125 inch (0.6350 to 3.17 mm)
Outer / OD 4.00 to 20.00 inch (102 to 508 mm)
View Details
6
Specs
Type Ceramic; C
Applications & Materials Abraded Cutting
Bond Metal
View Details