Milwaukee Electric Tool Corporation Abrasive Cut-Off Wheel 49-94-1470

Description
1 TYPE R GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 1/8 INCH THICKNESS 20 MM MOUNTING SIZE 5400 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION PACKAGING QUANTITY 10
Datasheet
Description
1 TYPE R GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 1/8 INCH THICKNESS 20 MM MOUNTING SIZE 5400 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Cut-Off Wheel - 49-94-1470 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Cut-Off Wheel
49-94-1470
Abrasive Cut-Off Wheel 49-94-1470
1 TYPE R GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 1/8 INCH THICKNESS 20 MM MOUNTING SIZE 5400 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION PACKAGING QUANTITY 10
  • 1 TYPE
  • R GRADE
  • METAL CUT MATERIAL
  • GENERAL PURPOSE APPLICATION
  • 14 INCH DIAMETER
  • 1/8 INCH THICKNESS
  • 20 MM MOUNTING SIZE
  • 5400 SPEED RATING
  • 1/8 THICKNESS - FRACTIONAL
  • 24 GRIT SIZE NUMBER
  • COARSE GRIT
  • ALUMINUM OXIDE ABRASIVE MATERIAL
  • A24R STANDARD DESIGNATION
  • PACKAGING QUANTITY 10
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 49-94-1470
Product Name Abrasive Cut-Off Wheel
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® - 66252900619 - Norton Abrasives
Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld; (Cutting Only)
Bond Resin or Plastic
View Details
 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Flex & Cut-Off Wheels, Cut-Off Wheels - 724104-1-10 - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Thickness 0.094 inch (2.38 mm)
Max Speed 15000 rpm
View Details
5" x .045" x 7/8" XP Cutting Wheel - DW8858 - DEWALT Industrial Tool Co.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
View Details