Milwaukee Electric Tool Corporation Abrasive Cut-Off Wheel 49-94-1405

Description
1 TYPE P GRADE DOUBLE REINFORCED METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 3/32 INCH THICKNESS 1 INCH MOUNTING SIZE 36 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A36P STANDARD DESIGNATION USED ON STATIONARY ABRASIVE CUT-OFF MACHINE SPEED RATING (RPM) 4365
Datasheet
Description
1 TYPE P GRADE DOUBLE REINFORCED METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 3/32 INCH THICKNESS 1 INCH MOUNTING SIZE 36 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A36P STANDARD DESIGNATION USED ON STATIONARY ABRASIVE CUT-OFF MACHINE SPEED RATING (RPM) 4365
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Cut-Off Wheel - 49-94-1405 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Cut-Off Wheel
49-94-1405
Abrasive Cut-Off Wheel 49-94-1405
1 TYPE P GRADE DOUBLE REINFORCED METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 3/32 INCH THICKNESS 1 INCH MOUNTING SIZE 36 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A36P STANDARD DESIGNATION USED ON STATIONARY ABRASIVE CUT-OFF MACHINE SPEED RATING (RPM) 4365
  • 1 TYPE
  • P GRADE
  • DOUBLE REINFORCED METAL CUT MATERIAL
  • GENERAL PURPOSE APPLICATION
  • 14 INCH DIAMETER
  • 3/32 INCH THICKNESS
  • 1 INCH MOUNTING SIZE
  • 36 GRIT SIZE NUMBER
  • ALUMINUM OXIDE ABRASIVE MATERIAL
  • A36P STANDARD DESIGNATION
  • USED ON STATIONARY ABRASIVE CUT-OFF MACHINE
  • SPEED RATING (RPM) 4365
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 49-94-1405
Product Name Abrasive Cut-Off Wheel
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Gemini® - 66252801860 - Norton Abrasives
Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld; Cutting-off
Bond Resin or Plastic
View Details
Abrasive Cut-off Wheels For Metallographic Sectioning -  - Precision Surfacing Solutions
Specs
Type Aluminum Oxide; Silicon Carbide
Thickness 0.025 to 0.125 inch (0.6350 to 3.17 mm)
Outer / OD 4.00 to 20.00 inch (102 to 508 mm)
View Details
3
Specs
Type Aluminum Oxide; AO
Applications & Materials Abraded Cutting
Bond Metal
View Details