Milwaukee Electric Tool Corporation Abrasive Cut-Off Wheel 49-94-1280

Description
1 TYPE T GRADE MASONRY CUT MATERIAL GENERAL PURPOSE APPLICATION 12 INCH DIAMETER 1/8 INCH THICKNESS 20 MM MOUNTING SIZE 6360 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT SILICON CARBIDE ABRASIVE MATERIAL C24T STANDARD DESIGNATION PACKAGING QUANTITY 10
Datasheet
Description
1 TYPE T GRADE MASONRY CUT MATERIAL GENERAL PURPOSE APPLICATION 12 INCH DIAMETER 1/8 INCH THICKNESS 20 MM MOUNTING SIZE 6360 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT SILICON CARBIDE ABRASIVE MATERIAL C24T STANDARD DESIGNATION PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Cut-Off Wheel - 49-94-1280 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Cut-Off Wheel
49-94-1280
Abrasive Cut-Off Wheel 49-94-1280
1 TYPE T GRADE MASONRY CUT MATERIAL GENERAL PURPOSE APPLICATION 12 INCH DIAMETER 1/8 INCH THICKNESS 20 MM MOUNTING SIZE 6360 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT SILICON CARBIDE ABRASIVE MATERIAL C24T STANDARD DESIGNATION PACKAGING QUANTITY 10
  • 1 TYPE
  • T GRADE
  • MASONRY CUT MATERIAL
  • GENERAL PURPOSE APPLICATION
  • 12 INCH DIAMETER
  • 1/8 INCH THICKNESS
  • 20 MM MOUNTING SIZE
  • 6360 SPEED RATING
  • 1/8 THICKNESS - FRACTIONAL
  • 24 GRIT SIZE NUMBER
  • COARSE GRIT
  • SILICON CARBIDE ABRASIVE MATERIAL
  • C24T STANDARD DESIGNATION
  • PACKAGING QUANTITY 10
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 49-94-1280
Product Name Abrasive Cut-Off Wheel
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton ProSand 3SG Type 01 Bench and Pedestal Wheel - 07660704684 - 07660704684 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry; Medium
Max Speed 5410 rpm
View Details
Diamond Sawblades -  - Stettler Sapphire AG
Stettler Sapphire AG
Specs
Type Diamond
Applications & Materials Abraded CeramicsGlass
Thickness 0.008 to 2.362 inch (0.2000 to 60 mm)
View Details
Abrasive Cut-Off Wheel - 49-94-4505 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Applications & Materials Abraded Metalworking; General Purpose
Thickness 0.045 inch (1.14 mm)
View Details