Milwaukee Electric Tool Corporation Hole Saw 49-59-1437

Description
HSS BLADE MATERIAL 1 7/16 INCH DIAMETER 1 7/16 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 1 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
Datasheet
Description
HSS BLADE MATERIAL 1 7/16 INCH DIAMETER 1 7/16 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 1 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-59-1437
HSS BLADE MATERIAL 1 7/16 INCH DIAMETER 1 7/16 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 1 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
  • HSS BLADE MATERIAL
  • 1 7/16 INCH DIAMETER
  • 1 7/16 DIAMETER - FRACTIONAL
  • DOUBLE BEVELED TEETH TYPE
  • 1 INCH CUTTING DEPTH
  • 3/4 INCH ARBOR SHANK SIZE
  • MILWAUKEE[R] BRAND
  • USE WITH ARBOR 49-57-0025
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-59-1437
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.232 inch (5.9 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Drill Bit - 48-89-2840 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details