Milwaukee Electric Tool Corporation Hole Saw 49-57-8217

Description
FERROUS METAL CUT MATERIAL CARBIDE TEETH BLADE MATERIAL 1-3/16 INCH DIAMETER 1.1875 DIAMETER - DECIMAL 1-3/16 DIAMETER - FRACTIONAL 1/2 INCH CUTTING DEPTH USED WITH ARBOR NUMBER 49-57-0035 DIAMETER - DECIMAL - UOM IN 49-57-8217 MODEL
Datasheet
Description
FERROUS METAL CUT MATERIAL CARBIDE TEETH BLADE MATERIAL 1-3/16 INCH DIAMETER 1.1875 DIAMETER - DECIMAL 1-3/16 DIAMETER - FRACTIONAL 1/2 INCH CUTTING DEPTH USED WITH ARBOR NUMBER 49-57-0035 DIAMETER - DECIMAL - UOM IN 49-57-8217 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-57-8217
FERROUS METAL CUT MATERIAL CARBIDE TEETH BLADE MATERIAL 1-3/16 INCH DIAMETER 1.1875 DIAMETER - DECIMAL 1-3/16 DIAMETER - FRACTIONAL 1/2 INCH CUTTING DEPTH USED WITH ARBOR NUMBER 49-57-0035 DIAMETER - DECIMAL - UOM IN 49-57-8217 MODEL
  • FERROUS METAL CUT MATERIAL
  • CARBIDE TEETH BLADE MATERIAL
  • 1-3/16 INCH DIAMETER
  • 1.1875 DIAMETER - DECIMAL
  • 1-3/16 DIAMETER - FRACTIONAL
  • 1/2 INCH CUTTING DEPTH
  • USED WITH ARBOR NUMBER 49-57-0035
  • DIAMETER - DECIMAL - UOM IN
  • 49-57-8217 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-57-8217
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238485 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-073 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Hole Saw - 49-57-0750 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Hole Saw
Shank 0.750 inch (19.0 mm)
View Details