Milwaukee Electric Tool Corporation Hole Saw 49-56-0112

Description
VARIABLE PITCH TYPE FIBERGLASS CUT MATERIAL BI-METAL BLADE MATERIAL 1-7/8 INCH DIAMETER HEAT TREATED PROCESS 180 RPM (MILD STEEL), 90 RPM (STAINLESS STEEL), 120 RPM (CAST IRON), 279 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH HOLE DOZER[TM] BRAND
Datasheet
Description
VARIABLE PITCH TYPE FIBERGLASS CUT MATERIAL BI-METAL BLADE MATERIAL 1-7/8 INCH DIAMETER HEAT TREATED PROCESS 180 RPM (MILD STEEL), 90 RPM (STAINLESS STEEL), 120 RPM (CAST IRON), 279 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH HOLE DOZER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-0112
VARIABLE PITCH TYPE FIBERGLASS CUT MATERIAL BI-METAL BLADE MATERIAL 1-7/8 INCH DIAMETER HEAT TREATED PROCESS 180 RPM (MILD STEEL), 90 RPM (STAINLESS STEEL), 120 RPM (CAST IRON), 279 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH HOLE DOZER[TM] BRAND
  • VARIABLE PITCH TYPE
  • FIBERGLASS CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 1-7/8 INCH DIAMETER
  • HEAT TREATED PROCESS
  • 180 RPM (MILD STEEL), 90 RPM (STAINLESS STEEL), 120 RPM (CAST IRON), 279 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • HOLE DOZER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-0112
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.150 inch (3.8 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-043 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Drill Bit - 48-89-2847 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.484 inch (12.3 mm)
View Details