Milwaukee Electric Tool Corporation Flashlight 2355-20

Description
ANODIZED ALUMINUM BODY MATERIAL LED LAMP TYPE NO BATTERY INCLUDED M12[TM] BRAND OVERALL DIMENSION 9 INCH LENGTH X 2.5 INCH WIDTH X 2.5 INCH HEIGHT INTENSITY 800 LUMEN (HIGH MODE), 325 LUMEN (LOW MODE) VOLTAGE RATING 12 VOLT ENCLOSURE RATING IP54 NUMBER OF MODES HIGH, MEDIUM, STROBE INCLUDES (1) LANYARD, SLIDING HEAD
Description
ANODIZED ALUMINUM BODY MATERIAL LED LAMP TYPE NO BATTERY INCLUDED M12[TM] BRAND OVERALL DIMENSION 9 INCH LENGTH X 2.5 INCH WIDTH X 2.5 INCH HEIGHT INTENSITY 800 LUMEN (HIGH MODE), 325 LUMEN (LOW MODE) VOLTAGE RATING 12 VOLT ENCLOSURE RATING IP54 NUMBER OF MODES HIGH, MEDIUM, STROBE INCLUDES (1) LANYARD, SLIDING HEAD

Suppliers

Company
Product
Description
Supplier Links
Flashlight 2355-20
ANODIZED ALUMINUM BODY MATERIAL LED LAMP TYPE NO BATTERY INCLUDED M12[TM] BRAND OVERALL DIMENSION 9 INCH LENGTH X 2.5 INCH WIDTH X 2.5 INCH HEIGHT INTENSITY 800 LUMEN (HIGH MODE), 325 LUMEN (LOW MODE) VOLTAGE RATING 12 VOLT ENCLOSURE RATING IP54 NUMBER OF MODES HIGH, MEDIUM, STROBE INCLUDES (1) LANYARD, SLIDING HEAD
  • ANODIZED ALUMINUM BODY MATERIAL
  • LED LAMP TYPE
  • NO BATTERY INCLUDED
  • M12[TM] BRAND
  • OVERALL DIMENSION 9 INCH LENGTH X 2.5 INCH WIDTH X 2.5 INCH HEIGHT
  • INTENSITY 800 LUMEN (HIGH MODE), 325 LUMEN (LOW MODE)
  • VOLTAGE RATING 12 VOLT
  • ENCLOSURE RATING IP54
  • NUMBER OF MODES HIGH, MEDIUM, STROBE
  • INCLUDES (1) LANYARD, SLIDING HEAD
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Flashlights
Product Number 2355-20
Product Name Flashlight
Flashlight Type LED Flashlight
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2830987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2694466 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Flashlight Type Rechargeable Flashlight
Power Source Re-Chargeable
View Details
Bend-A-Light Flashlight - BAL Series - DME Company
Specs
Flashlight Type Tube Flashlight
Length 16 to 24 inch (406 to 610 mm)
Lumen 62780 to 125560 lm (5000 to 10000 cp)
View Details