Milwaukee Electric Tool Corporation Drill Bit 48-89-4405

Description
IMPACT, HEX TYPE BLACK OXIDE FINISH 2.62 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 1/8 INCH DRILL SIZE SHOCKWAVE[TM] BRAND APPLICATION METAL/WOOD/PLASTIC PACKAGING QUANTITY 1 PER CARD POINT ANGLE (DEG) 135
Description
IMPACT, HEX TYPE BLACK OXIDE FINISH 2.62 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 1/8 INCH DRILL SIZE SHOCKWAVE[TM] BRAND APPLICATION METAL/WOOD/PLASTIC PACKAGING QUANTITY 1 PER CARD POINT ANGLE (DEG) 135

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-4405
IMPACT, HEX TYPE BLACK OXIDE FINISH 2.62 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 1/8 INCH DRILL SIZE SHOCKWAVE[TM] BRAND APPLICATION METAL/WOOD/PLASTIC PACKAGING QUANTITY 1 PER CARD POINT ANGLE (DEG) 135
  • IMPACT, HEX TYPE
  • BLACK OXIDE FINISH
  • 2.62 INCH OVERALL LENGTH
  • 3-FLAT SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • SPLIT POINT CONSTRUCTION
  • 3 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 1/8 INCH DRILL SIZE
  • SHOCKWAVE[TM] BRAND
  • APPLICATION METAL/WOOD/PLASTIC
  • PACKAGING QUANTITY 1 PER CARD
  • POINT ANGLE (DEG) 135
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-4405
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.125 inch (3.2 mm)
Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Magnetic Drill Bits - 1238494 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Extension (optional feature); Surgical/Dental
View Details
SST+ 135° Jobbers, Fractional for High Tensile Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details