Milwaukee Electric Tool Corporation Drill Bit 48-89-4403

Description
HEX TYPE ALUMINUM OXIDE MATERIAL BLACK OXIDE FINISH 2.44 INCH OVERALL LENGTH HEX POWER GROOVE SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 3/32 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC
Description
HEX TYPE ALUMINUM OXIDE MATERIAL BLACK OXIDE FINISH 2.44 INCH OVERALL LENGTH HEX POWER GROOVE SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 3/32 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-4403
HEX TYPE ALUMINUM OXIDE MATERIAL BLACK OXIDE FINISH 2.44 INCH OVERALL LENGTH HEX POWER GROOVE SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 3/32 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC
  • HEX TYPE
  • ALUMINUM OXIDE MATERIAL
  • BLACK OXIDE FINISH
  • 2.44 INCH OVERALL LENGTH
  • HEX POWER GROOVE SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • SPLIT POINT CONSTRUCTION
  • PARABOLIC FLUTE TYPE
  • 3/32 INCH DRILL SIZE
  • 135 DEG POINT ANGLE
  • THUNDERBOLT[R] BRAND
  • APPLICATION METAL, WOOD, PLASTIC
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-4403
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.094 inch (2.4 mm)
Shank Hex
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221608 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Masonry Bit - 48-20-8854 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB102UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details