Milwaukee Electric Tool Corporation Drill Bit 48-89-4401

Description
HEX TYPE BLACK OXIDE FINISH 2.25 INCH OVERALL LENGTH HEX POWER GROOVE SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 1/16 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC
Description
HEX TYPE BLACK OXIDE FINISH 2.25 INCH OVERALL LENGTH HEX POWER GROOVE SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 1/16 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-4401
HEX TYPE BLACK OXIDE FINISH 2.25 INCH OVERALL LENGTH HEX POWER GROOVE SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 1/16 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC
  • HEX TYPE
  • BLACK OXIDE FINISH
  • 2.25 INCH OVERALL LENGTH
  • HEX POWER GROOVE SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • SPLIT POINT CONSTRUCTION
  • PARABOLIC FLUTE TYPE
  • 1/16 INCH DRILL SIZE
  • 135 DEG POINT ANGLE
  • THUNDERBOLT[R] BRAND
  • APPLICATION METAL, WOOD, PLASTIC
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-4401
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.062 inch (1.6 mm)
Shank Hex
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Magnetic Drill Bits - 1238482 - RS Components, Ltd.
Specs
Diameter 0.630 inch (16.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Gundrill
View Details
Carbide Core Cut Annular Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details