Milwaukee Electric Tool Corporation Drill Bit Set 48-89-2802

Description
BLACK OXIDE FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEGREE POINT ANGLE 29 DRILL(S) 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 15/64 INCH, 1/4 INCH, 17/64 INCH, 9/32 INCH, 19/64 INCH, 5/16 INCH, 21/64 INCH, 11/32 INCH, 23/64 INCH, 3/8 INCH, 25/64 INCH, 13/32 I DRILL SIZES THUNDERBOLT[R] BRAND APPLICATION WOOD, METAL, PLASTIC
Datasheet
Description
BLACK OXIDE FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEGREE POINT ANGLE 29 DRILL(S) 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 15/64 INCH, 1/4 INCH, 17/64 INCH, 9/32 INCH, 19/64 INCH, 5/16 INCH, 21/64 INCH, 11/32 INCH, 23/64 INCH, 3/8 INCH, 25/64 INCH, 13/32 I DRILL SIZES THUNDERBOLT[R] BRAND APPLICATION WOOD, METAL, PLASTIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set - 48-89-2802 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Drill Bit Set
48-89-2802
Drill Bit Set 48-89-2802
BLACK OXIDE FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEGREE POINT ANGLE 29 DRILL(S) 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 15/64 INCH, 1/4 INCH, 17/64 INCH, 9/32 INCH, 19/64 INCH, 5/16 INCH, 21/64 INCH, 11/32 INCH, 23/64 INCH, 3/8 INCH, 25/64 INCH, 13/32 I DRILL SIZES THUNDERBOLT[R] BRAND APPLICATION WOOD, METAL, PLASTIC
  • BLACK OXIDE FINISH
  • 1/16 INCH MIN. DRILL SIZE
  • 1/2 INCH MAX. DRILL SIZE
  • 3-FLAT SHANK TYPE
  • SPLIT POINT CONSTRUCTION
  • PARABOLIC FLUTE TYPE
  • 135 DEGREE POINT ANGLE
  • 29 DRILL(S)
  • 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 15/64 INCH, 1/4 INCH, 17/64 INCH, 9/32 INCH, 19/64 INCH, 5/16 INCH, 21/64 INCH, 11/32 INCH, 23/64 INCH, 3/8 INCH, 25/64 INCH, 13/32 I DRILL SIZES
  • THUNDERBOLT[R] BRAND
  • APPLICATION WOOD, METAL, PLASTIC
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-2802
Product Name Drill Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 213023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
View Details
7 pc Black Oxide Drill Bit Set - A10DB07 - Ryobi Technologies, Inc.
Specs
Product Drill Set
Coating BlackOxide
View Details
Right-Hand Cobalt Micro-Drill - MD-133 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details