Milwaukee Electric Tool Corporation Drill Bit 48-89-2774

Description
EXTENSION TYPE BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE AIRCRAFT CONSTRUCTION 3/8 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC
Description
EXTENSION TYPE BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE AIRCRAFT CONSTRUCTION 3/8 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-2774
EXTENSION TYPE BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE AIRCRAFT CONSTRUCTION 3/8 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC
  • EXTENSION TYPE
  • BLACK OXIDE FINISH
  • 12 INCH OVERALL LENGTH
  • 3-5/8 INCH FLUTE LENGTH
  • 3-FLAT SHANK TYPE
  • AIRCRAFT CONSTRUCTION
  • 3/8 INCH DRILL SIZE
  • 135 DEG POINT ANGLE
  • THUNDERBOLT[R] BRAND
  • APPLICATION METAL, WOOD, PLASTIC
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-2774
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
Cutting Length 3.62 inch (92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2157000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.079 inch (2.0 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Drill Bit - 48-89-2713 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.109 inch (2.8 mm)
View Details