Milwaukee Electric Tool Corporation Drill Bit 48-89-2736

Description
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 5-3/4 INCH OVERALL LENGTH 4-5/16 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND, REDUCED SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 15/32 INCH DRILL SIZE THUNDERBOLT[R] BRAND APPLICATION METAL/WOOD/PLASTIC POINT ANGLE (DEG) 135
Datasheet
Description
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 5-3/4 INCH OVERALL LENGTH 4-5/16 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND, REDUCED SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 15/32 INCH DRILL SIZE THUNDERBOLT[R] BRAND APPLICATION METAL/WOOD/PLASTIC POINT ANGLE (DEG) 135
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-2736
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 5-3/4 INCH OVERALL LENGTH 4-5/16 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND, REDUCED SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 15/32 INCH DRILL SIZE THUNDERBOLT[R] BRAND APPLICATION METAL/WOOD/PLASTIC POINT ANGLE (DEG) 135
  • JOBBERS LENGTH TYPE
  • BLACK OXIDE COATED FINISH
  • 5-3/4 INCH OVERALL LENGTH
  • 4-5/16 INCH FLUTE LENGTH
  • 3-FLAT SECURE GRIP, ROUND, REDUCED SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 3 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 15/32 INCH DRILL SIZE
  • THUNDERBOLT[R] BRAND
  • APPLICATION METAL/WOOD/PLASTIC
  • POINT ANGLE (DEG) 135
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-2736
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.469 inch (11.9 mm)
Shank Reduced
Cutting Length 4.31 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bit - 48-89-2206 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.141 inch (3.6 mm)
View Details
Star Cutter Double Jet Gundrill -  - Star SU LLC
Specs
Drill Type Gundrill
View Details