Milwaukee Electric Tool Corporation Drill Bit 48-89-2735

Description
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 5-5/8 INCH OVERALL LENGTH 4-3/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 29/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC
Description
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 5-5/8 INCH OVERALL LENGTH 4-3/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 29/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-2735
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 5-5/8 INCH OVERALL LENGTH 4-3/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 29/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC
  • JOBBERS LENGTH TYPE
  • BLACK OXIDE FINISH
  • 5-5/8 INCH OVERALL LENGTH
  • 4-3/16 INCH FLUTE LENGTH
  • 3-FLAT SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • PARABOLIC FLUTE TYPE
  • 29/64 INCH DRILL SIZE
  • 135 DEG POINT ANGLE
  • THUNDERBOLT[R] BRAND
  • APPLICATION METAL, WOOD, PLASTIC
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-2735
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.453 inch (11.5 mm)
Cutting Length 4.19 inch (106 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.146 inch (3.7 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Masonry Bit - 48-20-4064 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
2 suppliers
Unicore Thin Kerf Wet Diamond Core Bit - 4CB152UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details