Milwaukee Electric Tool Corporation Drill Bit 48-89-2317

Description
COBALT FINISH 4.63 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE PARABOLIC FLUTE TYPE 5/16 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION WOOD, STAINLESS STEEL, METAL, PLASTIC, PVC
Datasheet
Description
COBALT FINISH 4.63 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE PARABOLIC FLUTE TYPE 5/16 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION WOOD, STAINLESS STEEL, METAL, PLASTIC, PVC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-2317
COBALT FINISH 4.63 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE PARABOLIC FLUTE TYPE 5/16 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION WOOD, STAINLESS STEEL, METAL, PLASTIC, PVC
  • COBALT FINISH
  • 4.63 INCH OVERALL LENGTH
  • 3-3/16 INCH FLUTE LENGTH
  • 3-FLAT SHANK TYPE
  • PARABOLIC FLUTE TYPE
  • 5/16 INCH DRILL SIZE
  • 135 DEG POINT ANGLE
  • THUNDERBOLT[R] BRAND
  • APPLICATION WOOD, STAINLESS STEEL, METAL, PLASTIC, PVC
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-2317
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
PCB Drill Bits - 2156994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.016 inch (0.4 mm)
Shank 0.125 inch (3.2 mm)
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Step Drill
View Details
Super Speed Tip (SST) Core Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details