Milwaukee Electric Tool Corporation Drill Bit 48-89-2206

Description
TITANIUM FINISH 2-7/8 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 9/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
Datasheet
Description
TITANIUM FINISH 2-7/8 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 9/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-2206
TITANIUM FINISH 2-7/8 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 9/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
  • TITANIUM FINISH
  • 2-7/8 INCH OVERALL LENGTH
  • 1-3/4 INCH FLUTE LENGTH
  • 3-FLAT SHANK TYPE
  • SPLIT POINT CONSTRUCTION
  • PARABOLIC FLUTE TYPE
  • 9/64 INCH DRILL SIZE
  • 135 DEG POINT ANGLE
  • THUNDERBOLT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-2206
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.141 inch (3.6 mm)
Cutting Length 1.75 inch (44 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Masonry Bit - 48-20-7464 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details