Milwaukee Electric Tool Corporation Drill Bit 48-89-2202

Description
TITANIUM FINISH 2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 5/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
Datasheet
Description
TITANIUM FINISH 2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 5/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-2202
TITANIUM FINISH 2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 5/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
  • TITANIUM FINISH
  • 2 INCH OVERALL LENGTH
  • 1 INCH FLUTE LENGTH
  • 3-FLAT SHANK TYPE
  • SPLIT POINT CONSTRUCTION
  • PARABOLIC FLUTE TYPE
  • 5/64 INCH DRILL SIZE
  • 135 DEG POINT ANGLE
  • THUNDERBOLT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-2202
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.078 inch (2.0 mm)
Cutting Length 1.00 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216151 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.732 inch (44.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Drill Bit - 48-89-2217 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.312 inch (7.9 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB306UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details