Milwaukee Electric Tool Corporation Drill Bit Set 48-89-0012

Description
TITANIUM COATED FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEG POINT ANGLE 29 DRILL(S) 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 15/64 INCH, 1/4 INCH, 17/64 INCH, 9/32 INCH, 19/64 INCH, 5/16 INCH, 21/64 INCH, 11/32 INCH, 23/64 INCH, 3/8 INCH, 25/64 INCH, 13/32 I DRILL SIZES THUNDERBOLT[R] BRAND APPLICATION WOOD, METAL, PVC
Datasheet
Description
TITANIUM COATED FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEG POINT ANGLE 29 DRILL(S) 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 15/64 INCH, 1/4 INCH, 17/64 INCH, 9/32 INCH, 19/64 INCH, 5/16 INCH, 21/64 INCH, 11/32 INCH, 23/64 INCH, 3/8 INCH, 25/64 INCH, 13/32 I DRILL SIZES THUNDERBOLT[R] BRAND APPLICATION WOOD, METAL, PVC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set - 48-89-0012 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Drill Bit Set
48-89-0012
Drill Bit Set 48-89-0012
TITANIUM COATED FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEG POINT ANGLE 29 DRILL(S) 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 15/64 INCH, 1/4 INCH, 17/64 INCH, 9/32 INCH, 19/64 INCH, 5/16 INCH, 21/64 INCH, 11/32 INCH, 23/64 INCH, 3/8 INCH, 25/64 INCH, 13/32 I DRILL SIZES THUNDERBOLT[R] BRAND APPLICATION WOOD, METAL, PVC
  • TITANIUM COATED FINISH
  • 1/16 INCH MIN. DRILL SIZE
  • 1/2 INCH MAX. DRILL SIZE
  • 3-FLAT SHANK TYPE
  • SPLIT POINT CONSTRUCTION
  • PARABOLIC FLUTE TYPE
  • 135 DEG POINT ANGLE
  • 29 DRILL(S)
  • 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 15/64 INCH, 1/4 INCH, 17/64 INCH, 9/32 INCH, 19/64 INCH, 5/16 INCH, 21/64 INCH, 11/32 INCH, 23/64 INCH, 3/8 INCH, 25/64 INCH, 13/32 I DRILL SIZES
  • THUNDERBOLT[R] BRAND
  • APPLICATION WOOD, METAL, PVC
Supplier's Site Datasheet
Drill Bit Set, Titanium Coted, 29Pc; Kit Contents Milwaukee Tool - 90R5474 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit Set, Titanium Coted, 29Pc; Kit Contents Milwaukee Tool
90R5474
Drill Bit Set, Titanium Coted, 29Pc; Kit Contents Milwaukee Tool 90R5474
DRILL BIT SET, TITANIUM COTED, 29PC; Kit Contents:29 PCs of Titanium Coated Drill Bits; Product Range:Thunderbolt Series RoHS Compliant: NA

DRILL BIT SET, TITANIUM COTED, 29PC; Kit Contents:29 PCs of Titanium Coated Drill Bits; Product Range:Thunderbolt Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 48-89-0012 90R5474
Product Name Drill Bit Set Drill Bit Set, Titanium Coted, 29Pc; Kit Contents Milwaukee Tool
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bit - 48-89-4401 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.062 inch (1.6 mm)
View Details