Milwaukee Electric Tool Corporation Abrasive Flap Disc 48-80-8112

Description
FLAT TYPE 5/8 INCH-11 TPI SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4-1/2 INCH DIAMETER 13300 RPM SPEED RATING ROUND SHANK MOUNTING TYPE 80 GRIT SIZE NUMBER FINE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL
Datasheet
Description
FLAT TYPE 5/8 INCH-11 TPI SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4-1/2 INCH DIAMETER 13300 RPM SPEED RATING ROUND SHANK MOUNTING TYPE 80 GRIT SIZE NUMBER FINE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Flap Disc - 48-80-8112 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Flap Disc
48-80-8112
Abrasive Flap Disc 48-80-8112
FLAT TYPE 5/8 INCH-11 TPI SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4-1/2 INCH DIAMETER 13300 RPM SPEED RATING ROUND SHANK MOUNTING TYPE 80 GRIT SIZE NUMBER FINE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL
  • FLAT TYPE
  • 5/8 INCH-11 TPI SHANK SIZE
  • SURFACE PREPARATION, CLEANING, FINISHING APPLICATION
  • 4-1/2 INCH DIAMETER
  • 13300 RPM SPEED RATING
  • ROUND SHANK MOUNTING TYPE
  • 80 GRIT SIZE NUMBER
  • FINE GRIT
  • ZIRCONIA ALUMINA ABRASIVE MATERIAL
  • RESIN BOND
  • FIBERGLASS BACKING MATERIAL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Abrasive Discs
Product Number 48-80-8112
Product Name Abrasive Flap Disc
Disc / Backing Type Fibre
Applications & Materials Abraded Cleaning and Surface Prep; Finishing and Deburring
Mounting Round Shank
Outer / OD 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Zirc Plus ZA Medium TR (Type III) Quick-Change Cloth Disc - 08834167113 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 2795036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Floor Sanding Discs - X1556 - Flexovit USA, Inc.
Specs
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Floors
Outer / OD 15.00 inch (381 mm)
Bore / Shank 2.000 inch (50.8 mm)
View Details
Surface Finishing and Blending Discs - ENDURO-FLEX 2-in-1™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Finishing and Deburring; Metalworking
Outer / OD 4.50 to 5.00 inch (114 to 127 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details