48-80-8110 -- ABRASIVE FLAP DISC
Milwaukee Electric Tool Corporation
Abrasive Flap Disc
48-80-8110
Description
FLAT TYPE
5/8 INCH-11 TPI SHANK SIZE
STOCK REMOVAL, DEBURRING, BLENDING WELDS, EDGE CHAMFERING APPLICATION
4-1/2 INCH DIAMETER
13300 RPM SPEED RATING
ROUND SHANK MOUNTING TYPE
36 GRIT SIZE NUMBER
MEDIUM GRIT
ZIRCONIA ALUMINA ABRASIVE MATERIAL
RESIN BOND
FIBERGLASS BACKING MATERIAL
-
Milwaukee Electric Tool Corporation
Datasheet
Description
FLAT TYPE
5/8 INCH-11 TPI SHANK SIZE
STOCK REMOVAL, DEBURRING, BLENDING WELDS, EDGE CHAMFERING APPLICATION
4-1/2 INCH DIAMETER
13300 RPM SPEED RATING
ROUND SHANK MOUNTING TYPE
36 GRIT SIZE NUMBER
MEDIUM GRIT
ZIRCONIA ALUMINA ABRASIVE MATERIAL
RESIN BOND
FIBERGLASS BACKING MATERIAL
Datasheet
Suppliers
FLAT TYPE
5/8 INCH-11 TPI SHANK SIZE
STOCK REMOVAL, DEBURRING, BLENDING WELDS, EDGE CHAMFERING APPLICATION
4-1/2 INCH DIAMETER
13300 RPM SPEED RATING
ROUND SHANK MOUNTING TYPE
36 GRIT SIZE NUMBER
MEDIUM GRIT
ZIRCONIA ALUMINA ABRASIVE MATERIAL
RESIN BOND
FIBERGLASS BACKING MATERIAL
- FLAT TYPE
- 5/8 INCH-11 TPI SHANK SIZE
- STOCK REMOVAL, DEBURRING, BLENDING WELDS, EDGE CHAMFERING APPLICATION
- 4-1/2 INCH DIAMETER
- 13300 RPM SPEED RATING
- ROUND SHANK MOUNTING TYPE
- 36 GRIT SIZE NUMBER
- MEDIUM GRIT
- ZIRCONIA ALUMINA ABRASIVE MATERIAL
- RESIN BOND
- FIBERGLASS BACKING MATERIAL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Abrasive Discs |
|
Product Number
|
48-80-8110 |
|
Product Name
|
Abrasive Flap Disc |
|
Disc / Backing Type
|
Fibre
|
|
Applications & Materials Abraded
|
Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing
|
|
Mounting
|
Round Shank
|
|
Outer / OD
|
4.50 inch (114 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Disc / Backing Type
Nonwoven
Applications & Materials Abraded
Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting
QuickChange
View Details
Outer / OD
5.91 inch (150 mm)
Type
Aluminum Oxide; Aluminium Oxide
Grit Size
50 # or Microns
View Details
Milwaukee Electric Tool Corporation
Outer / OD
4.92 inch (125 mm)
Bore / Shank
0.875 inch (22.23 mm)
Type
Diamond; Diamond
View Details
Disc / Backing Type
Nonwoven
Applications & Materials Abraded
Cleaning and Surface Prep; Dry Grinding or Sanding; Metalworking; Portable Grinder or Handheld
Mounting
HookLoop
View Details