48-80-8042 -- ABRASIVE FLAP DISC
Milwaukee Electric Tool Corporation
Abrasive Flap Disc
48-80-8042
Description
CONICAL TYPE
7 INCH DIAMETER
80 GRIT SIZE NUMBER
ZIRCONIA ABRASIVE MATERIAL
48-80 MODEL
-
Milwaukee Electric Tool Corporation
Datasheet
Description
CONICAL TYPE
7 INCH DIAMETER
80 GRIT SIZE NUMBER
ZIRCONIA ABRASIVE MATERIAL
48-80 MODEL
Datasheet
Suppliers
CONICAL TYPE
7 INCH DIAMETER
80 GRIT SIZE NUMBER
ZIRCONIA ABRASIVE MATERIAL
48-80 MODEL
- CONICAL TYPE
- 7 INCH DIAMETER
- 80 GRIT SIZE NUMBER
- ZIRCONIA ABRASIVE MATERIAL
- 48-80 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Abrasive Discs |
|
Product Number
|
48-80-8042 |
|
Product Name
|
Abrasive Flap Disc |
|
Outer / OD
|
7.00 inch (178 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Disc / Backing Type
Cloth
Applications & Materials Abraded
Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting
Bore or Center Mount
View Details
Outer / OD
9.06 inch (230 mm)
Bore / Shank
0.875 inch (22.23 mm)
Type
Aluminium oxide
View Details
Milwaukee Electric Tool Corporation
Applications & Materials Abraded
Steel
Outer / OD
4.92 inch (125 mm)
Bore / Shank
0.874 inch (22.2 mm)
View Details
Disc / Backing Type
Hemp Fiber
Applications & Materials Abraded
Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting
Handheld
View Details