Milwaukee Electric Tool Corporation Abrasive Flap Disc 48-80-8031

Description
CONICAL TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 7 INCH DIAMETER 8600 RPM SPEED RATING ROUND SHANK MOUNTING TYPE 60 GRIT SIZE NUMBER MEDIUM GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL
Datasheet
Description
CONICAL TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 7 INCH DIAMETER 8600 RPM SPEED RATING ROUND SHANK MOUNTING TYPE 60 GRIT SIZE NUMBER MEDIUM GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Flap Disc - 48-80-8031 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Flap Disc
48-80-8031
Abrasive Flap Disc 48-80-8031
CONICAL TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 7 INCH DIAMETER 8600 RPM SPEED RATING ROUND SHANK MOUNTING TYPE 60 GRIT SIZE NUMBER MEDIUM GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL
  • CONICAL TYPE
  • 7/8 INCH SHANK SIZE
  • SURFACE PREPARATION, CLEANING, FINISHING APPLICATION
  • 7 INCH DIAMETER
  • 8600 RPM SPEED RATING
  • ROUND SHANK MOUNTING TYPE
  • 60 GRIT SIZE NUMBER
  • MEDIUM GRIT
  • ZIRCONIA ALUMINA ABRASIVE MATERIAL
  • RESIN BOND
  • FIBERGLASS BACKING MATERIAL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Abrasive Discs
Product Number 48-80-8031
Product Name Abrasive Flap Disc
Disc / Backing Type Fibre
Applications & Materials Abraded Cleaning and Surface Prep; Finishing and Deburring
Mounting Round Shank
Outer / OD 7.00 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire R884 Flap Disc Type 29 - 66254461192 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 1849242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications & Materials Abraded General purpose & stainless steel
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.875 inch (22.23 mm)
View Details
Abrasive Flap Disc - 48-80-8000 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Outer / OD 4.50 inch (114 mm)
Type Alumina Zirconia
Grit Size 36 # or Microns
View Details
PTX Interleaf (Combi) Wheel - 47311 - CS UNITEC
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Woodworking
Mounting Handheld
Features Closed
View Details