Milwaukee Electric Tool Corporation Abrasive Flap Disc 48-80-8030

Description
CONICAL TYPE 7/8 INCH SHANK SIZE STOCK REMOVAL, DEBURRING, BLENDING WELDS, EDGE CHAMFERING APPLICATION 7 INCH DIAMETER 8600 SPEED RATING ROUND SHANK MOUNTING TYPE 36 GRIT SIZE NUMBER MEDIUM GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL MILWAUKEE[R] BRAND PACKAGE QUANTITY 5 PER CASE
Datasheet
Description
CONICAL TYPE 7/8 INCH SHANK SIZE STOCK REMOVAL, DEBURRING, BLENDING WELDS, EDGE CHAMFERING APPLICATION 7 INCH DIAMETER 8600 SPEED RATING ROUND SHANK MOUNTING TYPE 36 GRIT SIZE NUMBER MEDIUM GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL MILWAUKEE[R] BRAND PACKAGE QUANTITY 5 PER CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Flap Disc - 48-80-8030 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Flap Disc
48-80-8030
Abrasive Flap Disc 48-80-8030
CONICAL TYPE 7/8 INCH SHANK SIZE STOCK REMOVAL, DEBURRING, BLENDING WELDS, EDGE CHAMFERING APPLICATION 7 INCH DIAMETER 8600 SPEED RATING ROUND SHANK MOUNTING TYPE 36 GRIT SIZE NUMBER MEDIUM GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL MILWAUKEE[R] BRAND PACKAGE QUANTITY 5 PER CASE
  • CONICAL TYPE
  • 7/8 INCH SHANK SIZE
  • STOCK REMOVAL, DEBURRING, BLENDING WELDS, EDGE CHAMFERING APPLICATION
  • 7 INCH DIAMETER
  • 8600 SPEED RATING
  • ROUND SHANK MOUNTING TYPE
  • 36 GRIT SIZE NUMBER
  • MEDIUM GRIT
  • ZIRCONIA ALUMINA ABRASIVE MATERIAL
  • RESIN BOND
  • FIBERGLASS BACKING MATERIAL
  • MILWAUKEE[R] BRAND
  • PACKAGE QUANTITY 5 PER CASE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Abrasive Discs
Product Number 48-80-8030
Product Name Abrasive Flap Disc
Disc / Backing Type Fibre
Applications & Materials Abraded Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing
Mounting Round Shank
Outer / OD 7.00 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Merit Surface Prep Very Fine Surface Conditioning Disc - 08834166273 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting QuickChange
View Details
Abrasive Disc - 48-80-0824 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 7.00 inch (178 mm)
View Details
Flexible Grinding Wheels - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 3.00 to 7.00 inch (76.2 to 178 mm)
Bore / Shank 0.375 to 0.875 inch (9.52 to 22.22 mm)
View Details